EN
  • EN
  • DE

CY62148L-70SC

Part No CY62148L-70SC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 512K x 8 Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164344-CY62148L-70SC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY62148L-70SC CAD Model

Description

The CY62148L-70SC is a Static Random Access Memory (SRAM) device from Cypress Semiconductor, designed for high-performance and low-power applications. This SRAM offers a 70 ns access time, making it suitable for systems requiring reasonably fast data storage and retrieval. As an end-of-life (EOL) product, it is essential to verify availability before designing it into new systems.

Applications:

  • Embedded Systems: Used as memory for storing data and code in embedded systems such as microcontrollers and microprocessors.
  • Industrial Automation: Employed in programmable logic controllers (PLCs) and other industrial control systems.
  • Medical Devices: Utilized in medical instrumentation for storing patient data and control parameters.
  • Test and Measurement Equipment: Used in oscilloscopes, logic analyzers, and other test equipment for storing waveform data and measurement results.
  • Networking Equipment: Implemented in network routers and switches for temporary data storage and packet buffering.

Features:

  • Fast Access Time: 70 ns access time enables quick data storage and retrieval.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range for flexible system integration.
  • Data Retention Capability: Retains data even when power is removed, ensuring data integrity.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits:

  • Improved System Performance: Fast access time enhances the performance of systems requiring rapid data storage and retrieval.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices and reduces overall system power requirements.
  • Increased Design Flexibility: Wide operating voltage range allows for flexible system integration.
  • Enhanced Reliability: Cypress Semiconductor products are known for their reliability and robustness.
  • Environmentally Friendly: RoHS compliance ensures that the product is environmentally responsible.

Additional Details:

The CY62148L-70SC is typically available in a SOIC (Small Outline Integrated Circuit) package. Detailed specifications, including operating temperature range, voltage tolerance, and pinout information, can be found in the Cypress Semiconductor datasheet for this device. As an EOL product, consider checking for direct replacements or newer versions before incorporating it into new designs.

You May Also Be Interested in

BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess