EN
  • EN
  • DE

CY7C025-35JC

Part No CY7C025-35JC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 4K x 16/18 and 8K x 16/18 Dual-Port Static RAM with SEM, INT, BUSY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164579-CY7C025-35JC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C025-35JC CAD Model

Description

The CY7C025-35JC is a high-speed asynchronous FIFO (First-In, First-Out) memory device from Cypress Semiconductor Corp. FIFOs are used for buffering data between systems or subsystems operating at different clock speeds or data rates. The CY7C025-35JC provides a reliable and efficient solution for managing data flow in such applications.

Applications:

      
  • Data Communication Systems: Used to buffer data between different communication interfaces.
  •   
  • Networking Equipment: Employed in routers, switches, and network adapters for data buffering.
  •   
  • Digital Signal Processing (DSP): Buffering data between DSP processors and other system components.
  •   
  • Image and Video Processing: Used in video capture and display systems for frame buffering.
  •   
  • Industrial Automation: Buffering data between sensors, controllers, and actuators.

Features:

      
  • High-Speed Operation: Designed for fast data transfer rates.
  •   
  • Asynchronous Operation: Supports independent read and write clock domains.
  •   
  • Large Storage Capacity: Provides ample storage for buffering data.
  •   
  • Programmable Flags: Supports flags for empty, full, and almost-empty/full conditions.
  •   
  • Low Power Consumption: Minimizes power usage for energy-efficient applications.

Benefits:

      
  • Improved System Performance: Allows for efficient data transfer between asynchronous systems.
  •   
  • Simplified System Design: Reduces the complexity of managing data flow between different clock domains.
  •   
  • Reduced Data Loss: Buffering capabilities prevent data overflow or underflow.
  •   
  • Increased System Reliability: Provides a stable and reliable data buffering solution.
  •   
  • Flexibility: Can be adapted to a wide range of data buffering applications.

Additional Details: The CY7C025-35JC typically comes in various package options, such as PLCC or SOIC. It operates on a standard supply voltage, and its datasheet provides detailed information about its electrical characteristics and timing parameters. Proper decoupling and termination techniques are crucial for achieving optimal performance in high-speed applications. The '35' in the part number indicates a speed grade, with lower numbers generally indicating faster operation.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess