EN
  • EN
  • DE

CY7C1019V33-12VC

Part No CY7C1019V33-12VC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 128K x 8 Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164716-CY7C1019V33-12VC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CY7C1019V33-12VC CAD Model

Description

The CY7C1019V33-12VC is a high-performance CMOS static RAM organized as 64K words by 16 bits. It's manufactured by Cypress Semiconductor Corp. This SRAM device is designed for memory applications requiring fast access times, low power consumption, and high reliability.

Applications

  • Cache Memory: Used in systems requiring fast data access, such as CPU caches.
  • Networking Equipment: Employed in routers, switches, and other networking devices.
  • Embedded Systems: Found in various embedded applications where fast and reliable memory is needed.
  • Industrial Control Systems: Used in industrial automation and control equipment.
  • Medical Devices: Incorporated in medical imaging and monitoring systems.

Features

  • High-Speed Access: Offers a fast access time of 12 ns, enabling quick data retrieval.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Operating Voltage: Operates at 3.3V, which is a standard voltage for many electronic systems.
  • Data Retention: Provides excellent data retention characteristics, ensuring data integrity.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power.
  • Available Packages: Offered in different package options to meet various application needs.

Benefits

  • Improved System Performance: Fast access times enhance overall system performance.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Enhanced Reliability: High reliability ensures stable and consistent operation.
  • Simplified System Design: The 3.3V operation simplifies system design and integration.
  • Wide Operating Temperature: Operates over a broad temperature range, making it suitable for various environments.

Additional Details

The CY7C1019V33-12VC is available in various packages including SOJ and TSOP. It features separate data input and output pins, which improve system performance. The device is also designed to be TTL compatible, facilitating easy integration with other components in a system.

This SRAM is an ideal choice for applications needing a blend of speed, low power, and reliability. Cypress Semiconductor Corp is known for its high-quality memory products, and the CY7C1019V33-12VC is no exception, offering superior performance and durability.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Rohm Semiconductor
Zener diode
Lowest to $1.5847
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8626 $57.9390
37+ $3.1693 $117.2641
57+ $3.0704 $175.0128
78+ $2.9713 $231.7614
101+ $2.8723 $290.1023
135+ $2.5751 $347.6385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,900 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess