The CY7C1021V33-10VC is a high-performance CMOS Static RAM (SRAM) device from Cypress Semiconductor, organized as 128K x 8 bits. It is designed for systems needing fast access times and low power consumption. This SRAM is a fully static memory device, eliminating the need for clocks or refresh cycles to retain data.
Applications:
- Cache memory in microprocessors and microcontrollers
- Buffer memory in communication systems
- Data storage in embedded systems
- High-speed data acquisition systems
- Networking equipment
- Industrial control systems
Features:
- Fast access time: 10 ns
- Low voltage operation: 3.3V
- Low power consumption: Active and standby modes
- Fully static operation: No clock or refresh required
- TTL-compatible inputs and outputs
- Available in various package options, including SOIC
- Industrial temperature range
Benefits:
- Enhanced system performance: Fast access time allows for quick data retrieval
- Energy efficient: Low voltage operation reduces power consumption
- Simplified system design: Fully static operation eliminates the need for external refresh circuitry
- Easy integration: TTL-compatible I/O simplifies interfacing with other logic devices
- Flexible design: Available in multiple package options to accommodate various board layouts
Additional Details:
The CY7C1021V33-10VC utilizes advanced CMOS technology to achieve its high-speed performance and low power consumption. It supports both active and standby modes, further optimizing power usage. During standby mode, the device consumes minimal power, making it suitable for battery-powered applications. The device's inputs and outputs are TTL-compatible, simplifying integration with other standard logic components. This SRAM is well-suited for applications that require a combination of speed, low power, and high reliability. The device is commonly used in applications where high-speed access to memory is critical for performance and stability. It is designed to perform in industrial environments due to its operating temperature.