EN
  • EN
  • DE

ADM1177-2ARMZ

Part No ADM1177-2ARMZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816717-ADM1177-2ARMZ
Ultra Librarian 3D Model Ultra Librarian ADM1177-2ARMZ CAD Model

Description

ADM1177-2ARMZ Hot Swap Controller and Digital Power Monitor by Analog Devices Inc.

The ADM1177-2ARMZ from Analog Devices Inc. is a state-of-the-art integrated hot swap controller and digital power monitor that ensures secure and efficient power management within high-availability systems. This innovative component is designed to protect your electronic equipment from damaging overcurrent conditions and also provides precise monitoring of the power supply to safeguard and optimize system performance.

Key Features:

  • Integrated Hot Swap Controller: The ADM1177-2ARMZ allows for the safe insertion and removal of circuit boards into live backplanes, preventing glitches on the power supply rail and minimizing the risk of damage to the connectors and system components.
  • Current Sensing and Power Monitoring: With its accurate current sense amplifier, the device can monitor load current and provides an analog voltage output proportional to the power being consumed by the target load. This feature is crucial for systems that require power monitoring to manage thermal conditions and ensure reliability.
  • Digital I²C Interface: The incorporation of an I²C-compatible interface enables the ADM1177-2ARMZ to provide digital readings of current and voltage, which can be used for detailed power monitoring and system diagnostics.
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, allowing for customized protection levels based on the specific needs of the application.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various system voltages and ensuring versatility across different applications.
  • Compact Package: Available in a compact 10-lead MSOP (Mini Small Outline Package), the ADM1177-2ARMZ is suitable for space-constrained applications while still delivering robust performance.

Applications:

The ADM1177-2ARMZ is ideal for a range of applications where power management and protection are critical. These include but are not limited to:

  • Servers and Telecommunications Equipment
  • Network Routers and Switches
  • Industrial/Embedded Systems
  • RAID Systems
  • Blade Servers

With its comprehensive features, the ADM1177-2ARMZ from Analog Devices Inc. is an essential component for designers looking to enhance system integrity through advanced power monitoring and secure hot swap operations. Its robust design and versatile functionality make it a top choice for ensuring the safety and efficiency of electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,170 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess