EN
  • EN
  • DE

CY7C1049G30-10ZSXI

Part No CY7C1049G30-10ZSXI
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description 512Kx8 Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1465413-CY7C1049G30-10ZSXI
Manufacturer Cypress Semiconductor Corp
Package Tray
Product Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 4Mbit
Memory Organization 512K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ns
Access Time 10ns
Voltage - Supply 2.2 V ~ 3.6 V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 44-TSOP (0.400", 10.16mm Width)
Supplier Device Package 44-TSOP II
Ultra Librarian 3D Model Ultra Librarian CY7C1049G30-10ZSXI CAD Model

Description

The CY7C1049G30-10ZSXI by Cypress is a high-performance Static RAM (SRAM) chip, designed for fast and reliable storage applications. This particular model provides 512Kx8 bits of storage, making it suitable for use in a wide range of computing and digital device applications, from embedded systems to general-purpose computing. The component is organized in a manner that facilitates easy integration into systems requiring high-speed data access and temporary data storage for processor-intensive tasks. Housed in a compact, lead-free package, it is designed to meet the stringent environmental and performance standards required in today's technology landscape. Its high access speed is particularly advantageous in applications where rapid data retrieval and storage are crucial, such as in telecommunications, server farms, and sophisticated consumer electronics. The CY7C1049G30-10ZSXI represents Cypress’s commitment to innovation, quality, and reliability in memory technology, offering system designers a robust, efficient solution for enhancing system performance through superior temporary data management.

You May Also Be Interested in

Samsung
MLCC - SMD/SMT 100pF+/-5% 100V C0G 0402
Lowest to $0.0109
Abracon LLC
SMD Crystal, 16 MHz 30 PPM
Need more? Email Us
N95
Intel
N95 Chipset - N Series
Lowest to $81.2843
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.3791
Abracon LLC
CRYSTAL 48.0000MHZ 7PF SMD
Need more? Email Us
Adesto Technologies
IC FLASH 1MB SPI 85 MHZ 8SOIC
Lowest to $0.8010
Abracon LLC
Crystals 30.0 MHZ 10PF 20PPM
Lowest to $1.1509
Abracon LLC
standard clock oscillato OSC XO 24.000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
SMD Crystal, 4.9152 MHz, Tolerance 30.0 ppm, Stability 50.0 ppm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess