The S-8327B33MA-ERN-T2 is a high-precision voltage detector manufactured by SII Semiconductor Corporation. This voltage detector is designed to monitor a specific voltage level (3.3V in this case) and issue a reset signal when the voltage drops below the threshold. The "-T2" suffix typically indicates a specific tape and reel packaging for automated assembly processes.
Applications
- Microcontroller and Microprocessor Reset Circuits: Provides a reliable reset signal to prevent erroneous operation during power-up or voltage drops.
- Power Supply Monitoring: Detects undervoltage conditions in power supplies, enabling shutdown or alarm functions.
- Battery-Powered Equipment: Monitors battery voltage to prevent deep discharge and data loss.
- Industrial Automation Systems: Protects sensitive electronic components from voltage fluctuations and brownouts.
- Automotive Electronics: Monitors voltage levels in automotive systems to ensure safe and reliable operation.
Features
- High-Accuracy Voltage Detection: Ensures precise monitoring of voltage levels with minimal deviation.
- Low Current Consumption: Minimizes power drain on the monitored circuit, extending battery life in portable applications.
- Hysteresis: Prevents oscillations near the threshold voltage, improving stability and preventing false triggering.
- Open-Drain Output: Allows for flexible connection to various logic levels and external pull-up resistors.
- Compact Package: Saves valuable board space in densely populated electronic devices.
Benefits
- Enhanced System Reliability: Prevents system malfunctions and data corruption due to voltage irregularities.
- Extended Battery Life: Low power consumption prolongs the operating time of battery-powered devices.
- Simplified Circuit Design: Easy integration with microcontrollers and other electronic components.
- Improved System Stability: Hysteresis feature ensures reliable and stable voltage detection.
- Reduced Component Count: Integration of voltage detection functionality reduces the need for discrete components.
Additional Details
The S-8327B33MA-ERN-T2 offers a wide operating temperature range, typically from -40°C to +85°C, making it suitable for various industrial and automotive applications. The device's open-drain output requires an external pull-up resistor to define the output voltage level. The typical supply current is very low, in the order of microamperes. The "-T2" suffix indicates tape and reel packaging designed for automated pick-and-place assembly equipment, which enhances manufacturing efficiency. The hysteresis voltage is designed to prevent unstable output behavior when the input voltage is close to the threshold, making the system more robust.