EN
  • EN
  • DE

ADXL330KCPZ-RL1

Part No ADXL330KCPZ-RL1
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Small, Low Power, 3-Axis ±3 g i MEMS® Accelerometer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142750-ADXL330KCPZ-RL1
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXL330KCPZ-RL1 CAD Model

Description

ADXL330KCPZ-RL1 - Analog Devices Inc.

The ADXL330KCPZ-RL1 is a small, thin, low power, complete 3-axis accelerometer with signal conditioned voltage outputs, all on a single monolithic IC. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications, this accelerometer is designed to measure acceleration with a full-scale range of ±3 g. It can measure the static acceleration of gravity in tilt-sensing applications, as well as dynamic acceleration resulting from motion, shock, or vibration.

Key Features and Benefits

  • 3-axis sensing: Provides simultaneous X, Y, and Z-axis acceleration sensing, allowing for comprehensive tracking of motion and orientation.
  • Low power consumption: Ideal for battery-powered applications, the ADXL330KCPZ-RL1 is optimized for low power consumption, extending the life of portable devices.
  • High sensitivity: Offers precise, high-resolution acceleration measurement, ensuring accurate data for your application needs.
  • Compact form factor: Housed in a small LFCSP (Lead Frame Chip Scale Package), it is suitable for space-constrained applications.
  • Wide voltage range: Operates on a 2.0V to 3.6V supply voltage range, providing flexibility in various system designs.

Applications

The ADXL330KCPZ-RL1 is versatile and can be used in a wide array of applications, including:

  • Mobile devices (phones, gaming controllers)
  • Sports and health devices
  • Industrial monitoring and control
  • Robotics and UAVs (Unmanned Aerial Vehicles)
  • Vehicle dynamics

Technical Specifications

  • Sensitivity: Typically 300 mV/g at 3V
  • Measurement Range: ±3 g
  • Bandwidth: X/Y axes: 1600 Hz, Z axis: 550 Hz
  • Temperature Range: -40°C to +85°C
  • Package: 16-lead, 4 mm × 4 mm × 1.45 mm LFCSP

The ADXL330KCPZ-RL1 is a robust and reliable solution for applications requiring high-performance motion sensing in a compact package. Analog Devices Inc. ensures that this accelerometer meets the highest standards for quality and performance, making it a preferred choice for engineers and designers across various industries.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Torex Semiconductor Ltd
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
UTC
Lowest to $0.0622
Analog Devices Inc.
Lowest to $1.9566
Xilinx Inc.
Lowest to $3.2617

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess