EN
  • EN
  • DE

CY7C11651KV18-400BZXC

Part No CY7C11651KV18-400BZXC
Manufacturer Cypress Semiconductor Corp
Catalog IT infrastructure Memory
Description SRAM 18MB (512kx36)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455518-CY7C11651KV18-400BZXC
Manufacturer Cypress Semiconductor Corp
Package Tray
Product Status Obsolete
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous, QDR II+
Memory Size 18Mbit
Memory Organization 512K x 36
Memory Interface Parallel
Clock Frequency 400MHz
Voltage - Supply 1.7V ~ 1.9V
Operating Temperature 0°C ~ 70°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 165-LBGA
Supplier Device Package 165-FBGA (13x15)
Ultra Librarian 3D Model Ultra Librarian CY7C11651KV18-400BZXC CAD Model

Description

The CY7C11651KV18-400BZXC is a high-density Static RAM (SRAM) component from Cypress Semiconductor, designed for high-performance computing applications that require fast access to large amounts of data. This SRAM boasts a memory capacity of 18 Megabits, organized as 512Kx36 bits, making it suitable for elaborate data buffering, caching, and storage tasks in advanced computing systems. With an impressive access speed of 400 MHz, it provides the quick data retrieval necessary for high-speed processing tasks, reducing system delays and improving overall performance. Its interface voltage level compatibility and a wide operating temperature range make it adaptable to various user environments and application specifications. The CY7C11651KV18-400BZXC's 165-ball FBGA package ensures a compact footprint, allowing for dense board layouts in space-constrained applications. Its provision for error correction and detection further underscores its utility in applications where data integrity is paramount, such as in servers, networking devices, and telecommunications equipment. Cypress's commitment to reliability and performance is evident in this SRAM's design, making it a top choice for system designers.

You May Also Be Interested in

Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess