EN
  • EN
  • DE

CY7C1263V18-400BZC

Part No CY7C1263V18-400BZC
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description 36-Mbit QDR™-II+ SRAM 4-Word Burst Architecture (2.5 Cycle Read Latency)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous, QDR II
Memory Size 36Mb (4M x 8)
Clock Frequency 400MHz
Memory Interface Parallel
Operating Supply Voltage 1.7 V ~ 1.9 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 165-LBGA
Manufacturer Package 165-FBGA (15x17)
Win Source Part Number 1164895-CY7C1263V18-400BZC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY7C1263V18
Introduction Date October 26, 2005
ECCN 3A991.b.2.a
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CY7C1263V18-400BZC CAD Model

Description

The CY7C1263V18-400BZC is a high-performance synchronous pipelined burst SRAM from Cypress Semiconductor. This SRAM is designed for applications requiring high bandwidth and low latency data access. It operates at a frequency of 400 MHz and is configured as 16Mb (512K x 32) device. The device integrates advanced features to optimize performance in demanding memory applications.

Applications

  • Networking equipment: Routers, switches, and other networking devices.
  • High-performance computing: Servers and workstations.
  • Test and measurement equipment: Logic analyzers and oscilloscopes.
  • Telecommunications: Base stations and communication infrastructure.
  • Imaging and video processing systems.

Features

  • High-speed clock frequency: Operates at 400 MHz.
  • On-chip synchronous pipelined burst logic: Enables high data throughput.
  • 512K x 32 memory organization: Provides a 16Mb storage capacity.
  • Single 1.8V ±0.1V power supply: Reduces power consumption.
  • LVTTL-compatible inputs and outputs: Simplifies interfacing with other system components.
  • Available in a 100-ball FBGA package: Enables high-density board mounting.
  • Internal input resistors on address and control inputs: Reduces external component count.

Benefits

  • High Bandwidth: The 400 MHz clock speed and pipelined architecture enable extremely high data transfer rates, which are crucial for bandwidth-intensive applications.
  • Low Latency: Synchronous operation ensures minimal latency, enabling quick access to stored data, which is vital for real-time applications.
  • Simplified System Design: LVTTL compatibility and internal resistors on inputs reduce the need for external components, simplifying the overall system design and reducing board space.
  • Reduced Power Consumption: Single 1.8V supply reduces the power requirements, making it suitable for power-sensitive applications.
  • Increased Reliability: Cypress's reputation for quality ensures a reliable component suitable for mission-critical systems.

Technical Specifications

The CY7C1263V18-400BZC SRAM operates with a single 1.8V power supply. It supports burst read and write operations, enabling efficient data transfer. The device is offered in a 100-ball FBGA package for easy integration into high-density PCB layouts. The synchronous pipelined burst architecture ensures compatibility with high-speed processors and data paths. This SRAM features an internal voltage regulator for stable operation and enhanced noise immunity. It is designed to meet the rigorous demands of high-performance computing and networking applications.

You May Also Be Interested in

Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Micron Technology Inc.
IC SRAM 36MBIT PARALLEL 484FBGA
Lowest to $493.0302
Maxim Integrated
IC NVSRAM 4MBIT PAR 34PWRCAP
Need more? Email Us
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 100TQFP
Lowest to $58.7301
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Need more? Email Us
Maxim Integrated
IC NVSRAM 1MBIT PARALLEL 34LPM
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 68PGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $215.3250

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.6763 $96.6763
2+ $79.3242 $158.6484
3+ $76.8453 $230.5359
4+ $74.3664 $297.4656
5+ $71.8876 $359.4380
6+ $64.4508 $386.7048
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess