EN
  • EN
  • DE

CY7C1320AV18-167BZC

Part No CY7C1320AV18-167BZC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 18-Mbit DDR-II SRAM 2-Word Burst Architecture
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164967-CY7C1320AV18-167BZC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1320AV18-167BZC CAD Model

Description

The CY7C1320AV18-167BZC is a high-performance synchronous pipelined burst SRAM with a QDR® II+ architecture, manufactured by Cypress Semiconductor. This SRAM is designed for high-bandwidth memory applications requiring fast data transfer rates.

Applications

  • Networking: Used in routers, switches, and network interface cards (NICs) for packet buffering and look-up tables.
  • Communications: Utilized in wireless base stations and other communication equipment for signal processing and data storage.
  • High-performance computing: Employed in servers, workstations, and other high-performance computing systems as cache memory.
  • Test and measurement equipment: Found in oscilloscopes, logic analyzers, and other test equipment for data acquisition and analysis.
  • Image processing: Used in digital cameras, video recorders, and other image processing systems for frame buffering and image enhancement.

Features

  • High bandwidth: QDR II+ architecture enables high-speed data transfer rates up to 167 MHz.
  • Synchronous operation: Operates synchronously with a system clock, ensuring precise timing and data integrity.
  • Pipelined burst: Pipelined burst mode allows for continuous data transfer with minimal latency.
  • On-chip DLL: Integrated DLL provides clock alignment and skew compensation for reliable operation at high frequencies.
  • Separate read and write ports: Dual ports allow simultaneous read and write operations, maximizing bandwidth.
  • 1.8V power supply: Low voltage operation reduces power consumption and simplifies system design.

Benefits

  • Increased system throughput: High bandwidth enables faster data processing and improved system throughput.
  • Reduced latency: Pipelined burst mode minimizes latency, improving real-time performance.
  • Enhanced signal integrity: On-chip DLL ensures reliable operation at high frequencies.
  • Lower power consumption: Low voltage operation reduces power consumption and extends battery life.
  • Simplified system design: Integrated features simplify system design and reduce component count.

Technical Specifications

The CY7C1320AV18-167BZC operates from a 1.8V power supply. It is available in a BGA package. The operating temperature range is typically 0°C to +70°C. The memory density is typically 18Mb. It requires a stable and clean power supply for optimal performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess