EN
  • EN
  • DE

CY7C1354CV25-200BZXC

Part No CY7C1354CV25-200BZXC
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Description 9-Mbit ( 256K x 36/512K x 18 ) Pipelined SRAM with NoBL-TM Architecture
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821402-CY7C1354CV25-200BZXC
Ultra Librarian 3D Model Ultra Librarian CY7C1354CV25-200BZXC CAD Model

Description

The CY7C1354CV25-200BZXC is a high-performance synchronous SRAM (Static Random-Access Memory) device manufactured by Cypress Semiconductor. This SRAM is designed for applications requiring high bandwidth and fast access times, typically found in networking, telecommunications, and high-performance computing systems.

Applications

  • Networking equipment (routers, switches)
  • Telecommunications infrastructure
  • High-performance computing systems
  • Cache memory
  • Data storage

Features

  • High-speed 200 MHz clock frequency
  • 2.5V power supply
  • Fast access time
  • Synchronous operation
  • Burst counter advance selection
  • Available in a BGA (Ball Grid Array) package

Benefits

  • Provides high bandwidth for data-intensive applications
  • Enables fast data access
  • Simplifies memory interface design
  • Reduces power consumption
  • Offers compact package size

Technical Specifications

The CY7C1354CV25-200BZXC SRAM has a memory density of 4Mb (Megabits). It operates at a clock frequency of 200 MHz and requires a 2.5V power supply. The synchronous operation ensures compatibility with high-speed processors and chipsets. The device's burst counter advance selection feature allows for efficient data transfers. It is available in a BGA package, which offers a compact footprint and improved thermal performance.

This SRAM is specifically designed to meet the stringent requirements of modern networking and telecommunications equipment. Its high speed and low power consumption make it an ideal choice for applications where performance and efficiency are critical. The BGA package provides excellent signal integrity and thermal dissipation, ensuring reliable operation in demanding environments.

The CY7C1354CV25-200BZXC is a robust and reliable memory solution that is suitable for a wide range of high-performance applications. Cypress Semiconductor's rigorous testing and quality control processes ensure that this SRAM meets the highest standards of performance and reliability.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess