EN
  • EN
  • DE

CY7C1370KV33-167AXIT

Part No CY7C1370KV33-167AXIT
Manufacturer Cypress Semiconductor Corp
Catalog IT infrastructure Memory
Description SRAM 512kx36 (18Mb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455538-CY7C1370KV33-167AXIT
Manufacturer Cypress Semiconductor Corp
Package Tape & Reel (TR)
Product Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous, SDR
Memory Size 18Mbit
Memory Organization 512K x 36
Memory Interface Parallel
Clock Frequency 167MHz
Access Time 3.4ns
Voltage - Supply 3.135V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-TQFP (14x20)
Ultra Librarian 3D Model Ultra Librarian CY7C1370KV33-167AXIT CAD Model

Description

The CY7C1370KV33-167AXIT is an advanced static random-access memory (SRAM) module designed and manufactured by Cypress Semiconductor. This high-performance memory part features a generous storage capacity of 18 megabits, organized as 512k x 36 bits, providing ample space for data storage in high-speed applications. Its design caters to the demanding requirements of sophisticated systems, offering exceptional speed with a 167 MHz clock rate. This SRAM unit is favored for its high reliability and low latency, making it a suitable choice for critical and real-time computing applications, such as networking, telecommunications, and advanced computing systems. The CY7C1370KV33-167AXIT comes in a robust and technologically advanced package, ensuring durable and consistent performance across various environmental conditions. Its integration capabilities with modern electronic systems make it a go-to memory solution for designers seeking to enhance data throughput and system efficiency.

You May Also Be Interested in

Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess