EN
  • EN
  • DE

CY7C1373D-133BZI

Part No CY7C1373D-133BZI
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description 18-Mbit (512K x 36/1M x 18) Flow-Through SRAM with NoBLTM Architecture
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series NoBL
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous
Memory Size 18Mb (1M x 18)
Clock Frequency 133MHz
Access Time 6.5ns
Memory Interface Parallel
Operating Supply Voltage 3.135 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 165-LBGA
Manufacturer Package 165-FBGA (13x15)
Win Source Part Number 1165099-CY7C1373D-133BZI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY7C1373D
Introduction Date April 02, 2004
ECCN 3A991.b.2.a
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CY7C1373D-133BZI CAD Model

Description

The CY7C1373D-133BZI is a NoBL series microcontroller designed for synchronous SRAM applications from Cypress Semiconductor Corp.

  • Operating Temperature: -40°C to 85°C (TA)
  • Package: 165-LBGA
  • Memory Size: 18Mb (1M x 18)
  • Access Time: 6.5ns
  • Status: Obsolete (EOL)
  • Supply and Demand Status: Limited
  • Alternative Parts: GS8160Z18BGT-150IVT, IS61NLF102418-7.5B3LI, and GS8162Z18GB-180IT

You May Also Be Interested in

Cypress Semiconductor Corp
SRAM Chip Async Single 3V 1M-bit 128K x 8 45ns 32-Pin STSOP-I Tray / IC SRAM 1MBIT 45NS 32STSOP
Lowest to $3.7199
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM
Lowest to $84.8303
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM | IC NVSRAM 8M PARALLEL 54TSOP
Lowest to $81.1699
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
Cypress Semiconductor Corp
IC SRAM 36MBIT 167MHZ 100TQFP
Lowest to $59.7786
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48MINIBGA
Lowest to $37.8201
Cypress Semiconductor Corp
IC SRAM 16MBIT 45NS 48VFBGA / SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 45ns 48-Pin VFBGA Tray
Lowest to $11.7910
Cypress Semiconductor Corp
IC SRAM 18MBIT 200MHZ 100TQFP
Lowest to $46.9219
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $7.1090

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess