EN
  • EN
  • DE

CY7C1399B-15ZI

Part No CY7C1399B-15ZI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 32K x 8 3.3V Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165140-CY7C1399B-15ZI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY7C1399B-15ZI CAD Model

Description

The CY7C1399B-15ZI is a synchronous pipelined burst SRAM produced by Cypress Semiconductor. This SRAM is designed for high-performance memory applications requiring fast access times and high bandwidth. It is now categorized as END-OF-LIFE, meaning it is no longer actively manufactured or supported by Cypress.

Applications

  • High-performance cache memory
  • Networking equipment (routers, switches)
  • Digital signal processing (DSP) systems
  • High-speed data acquisition systems
  • Medical Imaging equipment

Features

  • High-speed clock frequency: Operates at a frequency up to 66 MHz, enabling fast data access.
  • Synchronous operation: All operations are synchronized to a clock signal, providing predictable timing and simplified system design.
  • Pipelined burst architecture: Supports burst transfers, allowing multiple data words to be read or written in a single operation, increasing bandwidth.
  • Byte Write and Global Write capability: Flexibility in managing data writes at the byte level, and efficient data loading using global write feature.
  • Low Power Consumption: Optimized for minimal power usage in operation, useful for conserving energy in embedded systems.

Benefits

  • Increased system performance: High clock frequency and pipelined burst architecture enable fast data access and high bandwidth, improving overall system performance.
  • Simplified system design: Synchronous operation simplifies timing design and reduces complexity.
  • Reduced board space: Available in compact packages, minimizing board space requirements.
  • Lower power consumption: Low power consumption reduces energy costs and extends battery life in portable applications.
  • Efficient Data Handling: Byte write and global write features provide flexibility and efficiency in managing data writes.

Additional Details

This SRAM typically operates with a 3.3V power supply. It's packaged in a ZI (TSOP) package. As an end-of-life product, availability might be limited to remaining stock from distributors.

You May Also Be Interested in

Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess