EN
  • EN
  • DE

CY7C1414KV250BZC

Part No CY7C1414KV250BZC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054260-CY7C1414KV250BZC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C1414KV250BZC CAD Model

Description

The CY7C1414KV250BZC is a high-speed synchronous Static RAM (SRAM) device manufactured by Cypress Semiconductor. It is organized as 4Mb (128K x 36) and designed for applications requiring high bandwidth and low latency. This SRAM operates at a supply voltage of 2.5V and is optimized for high-performance systems.

Applications:

  • Networking equipment (routers, switches)
  • Telecommunications systems
  • High-performance computing
  • Data acquisition systems
  • Image processing
  • Video processing

Features:

  • High-speed clock frequency: 250 MHz
  • Synchronous operation: Aligned to a system clock for precise timing
  • 4Mb memory organization: 128K x 36 bits
  • 2.5V power supply
  • Burst operation: Supports fast data transfers
  • On-chip address counter
  • Available in various package options (e.g., BGA)

Benefits:

  • Increased system performance: High clock frequency enables faster data throughput
  • Simplified memory control: Synchronous operation streamlines timing management
  • Optimized bandwidth: Burst operation maximizes data transfer efficiency
  • Reduced power consumption: Low voltage operation minimizes power usage
  • Easy integration: Compatible with industry-standard interfaces

Additional Details:

The CY7C1414KV250BZC features a synchronous architecture, which means that all memory operations are synchronized to a common clock signal. This ensures precise timing and predictable behavior. The device supports burst operations, allowing for fast and efficient data transfers. The on-chip address counter simplifies memory access and reduces the need for external control logic. This SRAM is well-suited for applications requiring high bandwidth and low latency. The BGA (Ball Grid Array) package provides a compact footprint and excellent thermal performance. The operating temperature range can vary depending on the specific revision of the device. This SRAM is engineered for very high speed applications that rely on efficient data transfer.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.2041

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess