The CY7C148-35DMB is a high-performance Static Random Access Memory (SRAM) device manufactured by Cypress Semiconductor Corp. It is designed for applications requiring fast access times and low power consumption. This SRAM offers a combination of speed, density, and reliability, making it suitable for various embedded systems, networking equipment, and high-speed memory applications.
Applications
- High-speed cache memory
- Networking equipment (routers, switches)
- Embedded systems
- Digital signal processing (DSP)
- Military and aerospace applications
Features
- High-speed access time: 35 ns
- Low power consumption
- Single 5V power supply
- TTL-compatible inputs and outputs
- Available in various package options (e.g., DIP, SOIC)
- High reliability
Benefits
- Improved system performance: The fast access time of 35ns allows for quick data retrieval and processing, enhancing the overall system speed.
- Reduced power consumption: Low power requirements contribute to energy efficiency, making it suitable for battery-powered and energy-sensitive applications.
- Easy integration: TTL-compatible inputs/outputs simplify interfacing with other digital components.
- Versatile application: Suitable for diverse applications, from high-speed caching to embedded control systems.
- Robust design: High reliability ensures stable operation in demanding environments.
Additional Details
The CY7C148-35DMB is typically organized as a certain number of words by bits (specific word/bit organization varies by specific part number details that cannot be confirmed without more information). It utilizes advanced CMOS technology for optimal performance and power efficiency. Detailed specifications, including operating temperature ranges, voltage levels, and timing characteristics, can be found in the Cypress Semiconductor Corp. datasheet. Always consult the official datasheet for comprehensive technical information before designing with this component.