EN
  • EN
  • DE

CY7C245L-35WC

Part No CY7C245L-35WC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 2K X 8 Uvprom CDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054320-CY7C245L-35WC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C245L-35WC CAD Model

Description

The CY7C245L-35WC is a high-speed CMOS FIFO (First-In, First-Out) memory device manufactured by Cypress Semiconductor. It is designed to provide a simple and efficient solution for asynchronous data transfer between systems or sub-systems operating at different clock speeds. This FIFO is commonly used in applications such as data acquisition, communication, and signal processing.

Applications:

  • Data acquisition systems
  • Communication systems (e.g., networking, serial communication)
  • Signal processing
  • Buffer for asynchronous data transfer
  • Medical equipment
  • Industrial control systems

Features:

  • Asynchronous Operation: Allows data transfer between systems with independent clocks.
  • High-Speed Performance: Supports data transfer rates up to 35 MHz.
  • CMOS Technology: Offers low power consumption.
  • 512 x 9 Memory Organization: Provides a storage capacity of 512 words, each 9 bits wide.
  • Input Ready (IR) and Output Ready (OR) Flags: Indicates when the FIFO is ready to accept data or provide data, simplifying interface logic.
  • Full and Empty Flags: Prevents overflow and underflow conditions.
  • Three-State Outputs: Enables easy interfacing with bus-oriented systems.
  • Retransmit Capability: Supports retransmission of data for error recovery or loopback applications.
  • Programmable Almost-Full/Almost-Empty Flags: Provide flexibility in managing data flow.

Benefits:

  • Simplified Asynchronous Data Transfer: Eliminates the need for complex clock synchronization circuitry.
  • Increased System Throughput: High-speed operation minimizes data transfer bottlenecks.
  • Reduced Power Consumption: CMOS technology reduces power requirements, extending battery life in portable applications.
  • Improved System Reliability: Full and Empty flags prevent data loss due to overflow or underflow.
  • Flexible Data Management: Programmable flags and retransmit capability allow for customized data handling.

Additional Details:

The CY7C245L-35WC operates within a specified voltage and temperature range, as detailed in the Cypress Semiconductor datasheet. The package is typically a ceramic or plastic package suitable for surface mounting on PCBs. The FIFO is designed to be compliant with industry standards for FIFO memory devices, ensuring compatibility with a wide range of systems. Its asynchronous nature makes it ideal for applications where different clock domains need to communicate reliably and efficiently.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess