EN
  • EN
  • DE

CY7C276-25JC

Part No CY7C276-25JC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 16K x 16 Reprogrammable PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165428-CY7C276-25JC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C276-25JC CAD Model

Description

The CY7C276-25JC is a high-performance 8192 x 8 Static Random Access Memory (SRAM) manufactured by Cypress Semiconductor. It features a fast access time of 25 ns, which makes it suitable for high-speed memory applications.

Applications

  • Cache memory for high-performance processors
  • Buffer memory for data acquisition systems
  • Digital signal processing (DSP) systems
  • Embedded systems with high memory access requirements
  • Network switches and routers

Features

  • Fast access time: 25 ns
  • Low power consumption
  • TTL-compatible inputs and outputs
  • Single 5V power supply
  • Available in various package options including SOJ
  • 8192 x 8 bit organization

Benefits

  • Improved system performance due to rapid data access
  • Reduced power consumption, contributing to energy efficiency
  • Easy integration with other TTL-based components
  • Simplified power supply requirements
  • Flexibility in design with different package options

Additional Details

The CY7C276-25JC SRAM is engineered for use in applications where high speed and low power consumption are critical. It operates from a single 5V power supply and features TTL-compatible inputs and outputs for easy interfacing. The 25ns access time ensures fast data retrieval, enhancing system performance. It is commonly used in cache memory, buffer memory, DSP systems, embedded systems, and network switches/routers. This SRAM is known for its reliability and performance in demanding conditions. The static nature of the memory allows data to be retained as long as power is supplied without the need for refresh cycles. It is also end of life and may be harder to source. The SOJ (Small Outline J-lead) package is a common surface-mount option for this SRAM.

You May Also Be Interested in

NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess