EN
  • EN
  • DE

CY7C408A-25VI

Part No CY7C408A-25VI
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0013
Reference case PLCC
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
RoHS State Request Verification
Win Source Part Number 718174-CY7C408A-25VI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C408A-25VI CAD Model

Description

The CY7C408A-25VI is a high-speed, low-power asynchronous FIFO (First-In, First-Out) memory device manufactured by Cypress Semiconductor. It is designed for buffering data between systems operating at different clock rates or for temporary storage in data processing applications.

Applications

  • Data Acquisition Systems: Used to buffer data between high-speed ADCs/DACs and slower processing units.
  • Networking Equipment: Employed in routers, switches, and network interface cards (NICs) for packet buffering.
  • Video Processing: Used in video encoders, decoders, and frame buffers.
  • Industrial Automation: Integrated into programmable logic controllers (PLCs) and other industrial control systems.
  • Telecommunications: Used in base stations and communication equipment for data buffering and rate adaptation.

Features

  • Memory Depth: 4,096 x 8 bits (4K x 8)
  • Access Time: 25 ns
  • Asynchronous Operation: Allows independent read and write clocks.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Flag Signals: Provides flags for Empty, Full, Half-Full, and Programmable Almost-Empty/Almost-Full.
  • Data Width: 8 bits
  • Package Type: SOIC (Small Outline Integrated Circuit)
  • Operating Voltage: 5V
  • Operating Temperature Range: -40°C to +85°C

Benefits

  • High-Speed Data Transfer: The 25ns access time enables fast data transfer rates.
  • Asynchronous Operation: Simplifies system design by allowing independent clock domains.
  • Low Power Consumption: Reduces overall system power consumption and heat dissipation.
  • Flexible Flag Signals: Allows for precise control of data flow and prevents overflow or underflow conditions.
  • Easy Integration: The SOIC package simplifies board layout and assembly.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.
  • Large Memory Capacity: The 4K x 8 memory depth provides ample buffering space for data.

Additional Details

The CY7C408A-25VI FIFO memory utilizes advanced CMOS technology to achieve high speed and low power consumption. The asynchronous architecture allows for independent control of read and write operations, making it ideal for applications where data rates may vary. The flag signals provide critical information about the status of the FIFO, enabling efficient data management and preventing errors.

The SOIC package is a standard surface mount package that is easy to handle and solder. The device is typically used in conjunction with microprocessors, microcontrollers, and other digital logic devices to implement data buffering and synchronization functions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess