EN
  • EN
  • DE

CY7C4231-25AC

Part No CY7C4231-25AC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 64/256/512/1K/2K/4K/8K x 9 Synchronous FIFOs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165553-CY7C4231-25AC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C4231-25AC CAD Model

Description

The CY7C4231-25AC is a synchronous FIFO (First-In, First-Out) memory device manufactured by Cypress Semiconductor Corp. Designed for high-speed data buffering in synchronous systems, this device is now classified as 'END-OF-LIFE'. This means it's no longer in active production or supported by the manufacturer. However, its specifications and applications remain relevant for understanding legacy systems and potentially sourcing replacements.

Applications:

  • High-Speed Data Acquisition: Buffering data from high-speed analog-to-digital converters (ADCs).
  • Digital Signal Processing (DSP): Synchronizing data flow in DSP systems.
  • Image Processing: Managing data streams in image processing applications.
  • Networking: Buffering data in network interfaces and switches.
  • Video Processing: Providing temporary storage for video data.

Features:

  • Synchronous Operation: Read and write operations are synchronized to a common clock.
  • Fast Access Time: Offers a 25ns access time for high-speed data transfer.
  • Large Capacity: Provides adequate storage for buffering data streams.
  • Programmable Flags: Empty, Full, and programmable Almost-Empty/Almost-Full flags for efficient data management.
  • Wide Data Bus: Supports wide data buses for increased throughput.

Benefits:

  • Enhanced Data Throughput: Enables high-speed data transfer in synchronous systems.
  • Simplified System Design: Provides a convenient solution for buffering data between different system components.
  • Reduced Latency: Minimizes delays in data processing.
  • Improved System Reliability: Ensures reliable data transfer by providing temporary storage.
  • Flexible Data Management: Programmable flags allow for tailored data management strategies.

Additional Details:

The CY7C4231-25AC typically has a storage capacity of 2K x 9 bits. The synchronous nature of the device ensures precise data transfer in systems where timing is critical. As an end-of-life component, sourcing new parts may be challenging, requiring searches through specialized distributors or the use of compatible alternatives. Cypress Semiconductor was a leading provider of memory solutions, and this FIFO was known for its reliable performance. The device operates on a 5V power supply. The programmable flags allow for customization of the FIFO's behavior to meet specific application requirements. The access time of 25ns is a key parameter for determining the device's suitability for high-speed applications. When replacing this device, careful consideration should be given to factors such as access time, capacity, and flag functionality. Due to its end-of-life status, careful inventory management is critical for systems still utilizing this component.

You May Also Be Interested in

Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess