EN
  • EN
  • DE

CY7C460A-25PTC

Part No CY7C460A-25PTC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165656-CY7C460A-25PTC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C460A-25PTC CAD Model

Description

The CY7C460A-25PTC is a high-speed Static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. This SRAM is designed for applications that require very fast access times and is often used in memory-intensive systems. The "-25PTC" suffix denotes specific speed and package characteristics. Being listed as END-OF-LIFE suggests it's important for maintaining legacy systems but not for new designs.

Applications

  • Cache memory in high-performance computing systems
  • Buffer memory in high-speed communication devices
  • Image processing applications
  • Digital signal processing (DSP)
  • Real-time data acquisition systems

Features

  • Extremely fast access time (25ns): Allows for rapid data access.
  • Low power consumption: Facilitates energy-efficient designs.
  • Asynchronous operation: Simplifies system integration.
  • TTL-compatible inputs and outputs: Ensures compatibility with other logic devices.
  • Available in various package options (PTC likely represents a specific package type).

Benefits

  • Maximizes system performance with quick data access.
  • Reduces system power consumption.
  • Eases system design and integration.
  • Maintains compatibility with a wide range of digital logic components.
  • Provides design flexibility with varied package options.

Additional Details

The CY7C460A-25PTC SRAM typically runs at 5V. Key specifications encompass its memory capacity (e.g., 128K x 8), access time, and power consumption. The "-25" designates an access time of 25ns. The "PTC" package denotes certain packaging characteristics related to its physical housing and thermal properties. Reviewing the specific datasheet for comprehensive electrical and timing characteristics, as well as detailed package information, is critical. End-Of-Life status suggests that this part is not recommended for new designs.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess