EN
  • EN
  • DE
  • IT

CY7C53150-20AXI

Part No CY7C53150-20AXI
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC PROCESSOR NEURON 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Active
Applications Network Processor
Core Processor Pipelined
Program Memory Type FLASH (512 B)
Controller Series CY7C531xx
Data RAM Size 2K x 8
Number of I/O 19
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-TQFP (10x10)
Win Source Part Number 000407-CY7C53150-20AXI
Family Name CY7C53150
Introduction Date October 06, 2000
ECCN EAR99
Country of Origin Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C53150-20AXI CAD Model

Description

Product Description

The CY7C53150-20AXI is a high-performance microcontroller optimized for advanced network applications. It offers robust processing capabilities and supports a wide range of interfaces to enhance communication efficiency.

Features and Benefits

  • Wide operating temperature range for industrial applications.
  • Built-in memory for quick data processing.
  • High-speed connectivity capabilities.

Applications

  • Telecommunications equipment
  • Automated metering solutions
  • Smart grid technology

You May Also Be Interested in

Qorvo US Inc.
BLDC MOTOR CTRL + DRV
Lowest to $7.4369
Microchip Technology
DIGI 60G, PB FREE BUMPS
Lowest to $1,144.4766
Infineon Technologies
ELIC EXTENDED LINE CARD INTERFAC
Lowest to $36.8198
Unitrode
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $9.3280
Infineon Technologies
SLB9670 - OPTIGA EMBEDDED SECURI
Lowest to $84.7523
STMicroelectronics
IC BLDC CTLR STM32 48VFQFPN
Lowest to $6.6660
Microchip Technology
IC EMBEDDED CTLR
Lowest to $6.0508
STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
Lowest to $13.9311
Sipex Corporation
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $11.8002

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.9158 $79.8316
3+ $37.3895 $112.1685
5+ $36.1264 $180.6320
7+ $33.6000 $235.2000
9+ $32.3369 $291.0321
11+ $31.0737 $341.8107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess