EN
  • EN
  • DE

CY7C63723-SXC

Part No CY7C63723-SXC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 8K LS USB/PS-2 18-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Status Obsolete(EOL)
Applications USB Microcontroller
Core Processor M8B
Program Memory Type OTP (8 kB)
Controller Series CY7C637xx
Data RAM Size 256 x 8
Number of I/O 10
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 18-SOIC
Win Source Part Number 050692-CY7C63723-SXC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C63723-SXC CAD Model

Description

CY7C63723-SXC

The CY7C63723-SXC is a dependable microcontroller with capabilities suited for high-performance applications. Designed for efficiency and reliability, it supports a variety of development projects.

Features and Benefits:

  • Optimized Performance: Provides superior processing power for demanding applications.
  • Low Power Design: Ensures sustainability, especially for mobile and wearable technology.
  • Broad Compatibility: Supports multiple interfacing options for enhanced integration.

Applications:

  • Portable Electronics
  • Industrial Devices
  • Healthcare Equipment

The CY7C63723-SXC stands out with its blend of power efficiency and high processing capacity, perfect for future-proofing your technology solutions.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU WIRED CCG2 24QFN
Lowest to $18.1936
Maxim Integrated
Lowest to $43.7399
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $3.6198
SMSC Corporation
ENHANCED SUPER I/O CONTROLLER WITH WAKE UP FEATURES
Need more? Email Us
Microchip Technology
IC CRYPTO TPM TWI 28TSSOP
Lowest to $0.6722
Cypress Semiconductor Corp
IC MCU 32K FLASH 24UQFN
Lowest to $0.2203
Rochester Electronics
TRUE TOUCH MCU
Lowest to $26.9415
Texas Instruments
High Speed PWM Controller
Lowest to $71.6418
Cypress Semiconductor Corp
IC MCU USB ENCORE CONTROL 48QFN
Lowest to $6.2566

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5715 $59.1435
22+ $5.3920 $118.6240
34+ $5.2236 $177.6024
46+ $5.0551 $232.5346
60+ $4.8866 $293.1960
80+ $4.3811 $350.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess