EN
  • EN
  • DE

AT97SC3204T-U2A1B-10

Part No AT97SC3204T-U2A1B-10
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC CRYPTO TPM TWI 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Manufacturer Microchip Technology
Series CryptoController™
Package Reel - TR
Core Processor AVR
Program Memory Type EEPROM
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name AT97SC3204
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number AT97SC3204T-U2A1B-10TR, AT97SC3204T-U2A1B-10DKR, AT97SC3204T-U2A1B-10CT, AT97SC3204T-U2A1B-10-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862226-AT97SC3204T-U2A1B-10
Ultra Librarian 3D Model Ultra Librarian AT97SC3204T-U2A1B-10 CAD Model

Description

The AT97SC3204T-U2A1B-10 is a cutting-edge cryptographic module from Microchip Technology, designed to provide robust security solutions for embedded systems. This Trusted Platform Module (TPM) is compliant with the TPM 1.2 specification, ensuring it meets the stringent requirements for secure computing in a wide range of applications.

Key Features:

  • High Security: The AT97SC3204T-U2A1B-10 is built to safeguard sensitive data against unauthorized access and tampering. It features multiple cryptographic algorithms, including RSA, SHA-1, and HMAC, for secure key generation, encryption, and digital signature functions.
  • Robust Design: This TPM is designed for harsh environments and is capable of withstanding a wide temperature range, making it suitable for industrial and automotive applications.
  • Flexible Integration: With its versatile interface options, including LPC, SPI, and I2C, the AT97SC3204T-U2A1B-10 can be easily integrated into various system architectures.
  • Trusted Computing: As a TPM 1.2 compliant module, it supports trusted boot and secure storage capabilities, ensuring that systems are booted with trusted software and sensitive information is protected.
  • Low Power Consumption: The device is designed to be energy-efficient, making it ideal for portable and battery-powered devices where power conservation is crucial.

The AT97SC3204T-U2A1B-10 from Microchip Technology is an essential component for developers looking to enhance the security of their systems. Its advanced features enable the secure generation and storage of cryptographic keys, secure authentication, and integrity checking. Whether used in personal computers, embedded systems, or IoT devices, this TPM provides the necessary tools to establish a secure computing environment.

Applications:

  • Secure Computing Platforms
  • Embedded Systems
  • Internet of Things (IoT) Devices
  • Industrial Control Systems
  • Automotive Electronics

With the AT97SC3204T-U2A1B-10, Microchip Technology continues to lead the way in providing secure and reliable solutions for the ever-growing need for data protection in the digital age.

You May Also Be Interested in

Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Infineon Technologies
IC MCU 16BIT
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231
Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess