EN
  • EN
  • DE
  • IT

CY7C63743-PXC

Part No CY7C63743-PXC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 8K USB/PS2 LS 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Status Obsolete(EOL)
Applications USB Microcontroller
Core Processor M8B
Program Memory Type OTP (8 kB)
Controller Series CY7C637xx
Data RAM Size 256 x 8
Number of I/O 16
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 24-PDIP
Win Source Part Number 050693-CY7C63743-PXC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C63743-PXC CAD Model

Description

CY7C63743-PXC USB Microcontroller

The CY7C63743-PXC microcontroller is engineered to enhance your electronic hardware with superior USB capabilities. It's optimized for precision control and USB-based applications.

Applications

  • Gaming accessories
  • Interactive control systems
  • Advanced user interfaces
  • Smart home devices

Features and Benefits

  • High-speed USB interface for fast data transfer
  • Compact, lightweight design
  • Customizable control options
  • Supports firmware upgrades for extended device lifecycle

Utilize the CY7C63743-PXC for projects where precision and speed are critical, leveraging its efficient design to enhance performance and capability in your USB applications.

You May Also Be Interested in

STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
Lowest to $13.9311
Unitrode
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $9.3280
Infineon Technologies
IC EEPROM 256BYTE CHIP
Need more? Email Us
Microchip Technology
IC EMBEDDED CTLR
Lowest to $6.0508
Microchip Technology
IC CTRLR HUB 128QFP
Lowest to $6.5663
Sipex Corporation
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $11.8002
Microchip Technology
IC CRYPTO TPM LPC 28TSSOP
Lowest to $10.9249
Unitrode
DUAL MARKED (5962-9326501MCA)
Need more? Email Us
Microchip Technology
DIGI 60G, PB FREE BUMPS
Lowest to $1,144.4766

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4975 $68.9850
14+ $9.4342 $132.0788
22+ $9.1393 $201.0646
30+ $8.8443 $265.3290
38+ $8.5494 $324.8772
51+ $7.6646 $390.8946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess