EN
  • EN
  • DE
  • IT

CY7C65632-48AXCT

Part No CY7C65632-48AXCT
Manufacturer Cypress Semiconductor Corp
Catalog Interface - Controllers
Description IC CONTROLLER USB 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Reel - TR
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3.15 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Case / Package 48-TQFP (7x7)
Win Source Part Number 000430-CY7C65632-48AXCT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C65632-48AXCT CAD Model

Description

CY7C65632-48AXCT USB Hub Controller

This versatile USB hub controller, the CY7C65632-48AXCT, offers robust performance for extending the USB connectivity of various devices, ensuring smooth operation and rapid data transfer.

  • Applications:
    • Consumer Electronics
    • Home Entertainment Systems
    • Portable Storage Devices
  • Features:
    • 4 downstream ports
    • Complies with USB 2.0 standards
    • EMI suppression design
  • Benefits:
    • Quick integration with existing designs
    • High data transmission speeds
    • Minimized electromagnetic interference
  • Additional Details:
    • Package Type: QFN
    • Sustainable design with RoHS compliance
    • Temperature Range: 0°C to 70°C

You May Also Be Interested in

Texas Instruments
IC PC CARD CNTRLR 144-QFP
Lowest to $71.3665
Texas Instruments
IC PC CARD CNTRLR 257-BGA
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC NETWORK CONTROLLER / Interface
Need more? Email Us
Texas Instruments
14 PIN PWRFLX / Interface
Need more? Email Us
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC
Lowest to $2.8504
Texas Instruments
IC 1394 STORAGELYNX 100LQFP
Need more? Email Us
Microchip Technology
IC CONTROLLER USB 36QFN
Lowest to $8.7970
Microchip Technology
IC ETHERNET 672FCBGA
Need more? Email Us
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $16.1242

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.4308 $66.4620
36+ $3.6357 $130.8852
56+ $3.5220 $197.2320
76+ $3.4084 $259.0384
99+ $3.2948 $326.1852
132+ $2.9540 $389.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess