EN
  • EN
  • DE

MCP2517FD-H/SL

Part No MCP2517FD-H/SL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CANBUS CONTROLLER SPI 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series Functional Safety (FuSa)
Package Tube
Product Status Active
Programmable Not Verified
Protocol CANbus
Function Controller
Interface SPI
Standards CAN 2.0
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 20mA
Temperature Range - Operating -40°C ~ 150°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number MCP2517
Standard Package 57 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851552-MCP2517FD-H/SL
Ultra Librarian 3D Model Ultra Librarian MCP2517FD-H/SL CAD Model

Description

Microchip Technology MCP2517FD-H/SL CAN FD Controller

The MCP2517FD-H/SL is a robust CAN FD (Controller Area Network Flexible Data-Rate) controller from Microchip Technology that offers automotive and industrial markets a high-performance solution for communication in complex environments. This device operates as a bridge between a CAN FD bus and the host controller with a Serial Peripheral Interface (SPI).

Designed to meet the growing demands for increased bandwidth and flexibility in vehicles and industrial automation, the MCP2517FD-H/SL supports both the traditional CAN 2.0B protocol at speeds up to 1 Mbps and the newer CAN FD standard, which allows for data rates up to 8 Mbps. This makes it an ideal choice for applications requiring higher data throughput and longer data payloads.

The device is housed in a compact 14-pin SOIC package, ensuring a small footprint on PCBs and making it suitable for space-constrained applications. It is also available in an industrial temperature range, which guarantees reliable operation under extreme conditions.

Key features of the MCP2517FD-H/SL include an external oscillator with a wide range of frequencies, a low-power sleep mode for energy efficiency, and 32 flexible filter and mask objects for enhanced data filtering. Additionally, it has a Time-Triggered Communication (TTC) mode for scheduling CAN FD frames, which is essential for time-critical applications.

The MCP2517FD-H/SL also boasts a secondary CAN FD controller with a dedicated transmit and receive queue, which helps in managing high priority messages and ensures that critical data is transmitted without delay. This, combined with its error management features and robust protection against common fault conditions, makes the MCP2517FD-H/SL a reliable and secure choice for complex communication networks.

Microchip Technology provides comprehensive support for the MCP2517FD-H/SL, including development tools, software libraries, and reference designs, to help accelerate the development process and bring products to market faster.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9057 $52.3026
42+ $2.3842 $100.1364
65+ $2.3097 $150.1305
90+ $2.2352 $201.1680
116+ $2.1607 $250.6412
155+ $1.9371 $300.2505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,588 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess