EN
  • EN
  • DE
  • IT

CY7C67300-100AXI

Part No CY7C67300-100AXI
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description MCU 16-bit CY16 RISC 4KB ROM 3.3V 100-Pin TQFP Tray / IC USB HOST/PERIPH CNTRL 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Active
Applications USB Host/Peripheral Controller
Core Processor CY16
Program Memory Type ROM (8 kB)
Controller Series CY7C673xx
Data RAM Size 16K x 8
Number of I/O 32
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-TQFP (14x14)
Win Source Part Number 086385-CY7C67300-100AXI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name CY7C67300
Introduction Date June 06, 2003
ECCN 3A991.a.3
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CY7C67300-100AXI CAD Model

Description

CY7C67300-100AXI

The CY7C67300-100AXI is designed as a full-fledged USB host/device controller, providing an array of features to deliver superior connectivity solutions for modern applications.

  • Applications:
    • PC Interfacing Solutions
    • Portable Data Terminals
    • Digital Cameras
  • Features and Benefits:
    • High-speed USB interface ensures reliable transmission.
    • Configurable I/O options for versatile designs.
    • Robust firmware support enhances device reliability.
  • Additional Details:
    • Designed for easy integration into various application environments.
    • Stability and consistency in diverse operational scenarios.

You May Also Be Interested in

Unitrode
DUAL MARKED (5962-9326501MCA)
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.6299
Infineon Technologies
MCU WITH LIN & POWER SWITCHES
Lowest to $9.4135
STMicroelectronics
IC AUDIO INFOTAINMENT
Need more? Email Us
Microchip Technology
IC CTRLR HUB 128QFP
Lowest to $6.5663
Sipex Corporation
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $11.8002
Nuvoton Technology Corporation of America
IC LPC SUPER I/O 128LQFP
Lowest to $20.1077
STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
Lowest to $13.9311
Infineon Technologies
USB Super Speed Hubs
Lowest to $27.9260

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $363.5821 $363.5821
2+ $325.9702 $651.9404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 296 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess