EN
  • EN
  • DE
  • IT

CY8C20446-24LQXI

Part No CY8C20446-24LQXI
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC CAPSENSE AP 16K 2048B 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Obsolete(EOL)
Applications Capacitive Sensing
Core Processor M8C
Program Memory Type FLASH (16 kB)
Controller Series CY8C20xx6
Data RAM Size 2K x 8
Number of I/O 28
Supply Voltage - Operating 1.71 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 114264-CY8C20446-24LQXI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY8C20446-24LQXI CAD Model

Description

CY8C20446-24LQXI Microcontroller

The CY8C20446-24LQXI offers superior technology integration, specifically designed for industrial-grade applications.

  • Rugged design for harsh environments
  • Highly flexible configurations
  • Integrated safety protocols

Applications

  • Industrial automation
  • Network infrastructure
  • Advanced measurement instruments

Features & Benefits

  • Support for complex communication protocols
  • Dynamic power regulation
  • Enhanced processing throughput

Employ the CY8C20446-24LQXI for projects necessitating reliability and precision in performance, ensuring robust functionality in critical systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $2.7632
Cypress Semiconductor Corp
IC MCU 8K USB HUB 4 PORT 28-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 32K FLASH 24UQFN
Lowest to $0.2467
SMSC Corporation
ENHANCED SUPER I/O CONTROLLER WITH WAKE UP FEATURES
Need more? Email Us
Maxim Integrated
Lowest to $35.6943
Cypress Semiconductor Corp
IC CAPSENCE SMARTSENCE 16K 24QFN
Lowest to $9.0089
Cypress Semiconductor Corp
IC MCU WIRED CCG2 24QFN
Lowest to $20.3768
STMicroelectronics
High-performance, IEEE 802.15.4 wireless system-on-chip
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9961 $69.8635
80+ $1.6377 $131.0160
125+ $1.5873 $198.4125
170+ $1.5355 $261.0350
220+ $1.4838 $326.4360
295+ $1.3311 $392.6745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess