EN
  • EN
  • DE
  • IT

CY8C20636A-24LQXI

Part No CY8C20636A-24LQXI
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description 1.8 V CapSense® Controller with SmartSense™ Auto-tuning
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series CapSense Controllers
Packaging Tray
Applications Capacitive Sensing
Core Processor M8C
Program Memory Type FLASH (8 kB)
Controller Series CY8C20xx6A
RAM Size 1K x 8
Interface I2C, SPI
Number of I/O 36
Operating Supply Voltage 1.71 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-UFQFN Exposed Pad
Manufacturer Package 48-QFN (6x6)
Win Source Part Number 1165783-CY8C20636A-24LQXI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY8C20636A
Introduction Date March 15, 2003
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian CY8C20636A-24LQXI CAD Model

Description

The CY8C20636A-24LQXI is a CapSense Controllers device with a 48-UFQFN Exposed Pad package manufactured by Cypress Semiconductor Corp.

  • RAM Size: 1K x 8
  • Program Memory Type: 8 kB FLASH
  • Interface: I2C and SPI
  • Operating Supply Voltage: 1.71V to 5.5V
  • I/O Ports: 36
  • Mounting Type: Surface Mount
  • Part Status: Active
  • Application: Capacitive Sensing

You May Also Be Interested in

Infineon Technologies
INTELLIGENT NTC-Q NETWORK TERMI
Need more? Email Us
Microchip Technology
IC EMBEDDED CTLR
Lowest to $6.0508
Sipex Corporation
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $11.8002
Infineon Technologies
IC MOTOR DRIVER 48VQFN
Lowest to $3.9618
Unitrode
DUAL MARKED (5962-9326501MCA)
Need more? Email Us
STMicroelectronics
IC DSP/MCU INFOTAINMENT
Lowest to $12.9321
Rochester Electronics
INTERRUPT CONTROLLER, 80C86; 80C
Lowest to $11.2958
Intel
INTEL 6311 - I/O CONTROLLER HUB
Need more? Email Us
Microchip Technology
DIGI 60G, PB FREE BUMPS
Lowest to $1,144.4766

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess