EN
  • EN
  • DE

CY8C4247FNI-BL483T

Part No CY8C4247FNI-BL483T
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 68WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 68-WLCSP (3.52x3.91)
Manufacturer Cypress Semiconductor Corp
Series PSOC® 4 CY8C4xx8 BLE
Package Tube
Core Processor ARM® Cortex®-M0
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
Peripherals Bluetooth, Brown-out Detect/Reset, Cap Sense, LCD, LVD, POR, PWM, SmartCard, SmartSense, WDT
Number of I/O 36
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 68-UFBGA, WLCSP
Case / Package 68-WLCSP (3.52x3.91)
Family Name CY8C4247
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number CY8C4247FNI-BL483TR, 2015-CY8C4247FNI-BL483TCT, -CY8C4247FNI-BL483DKR-ND, -CY8C4247FNI-BL483DKRINACTIVE, 2015-CY8C4247FNI-BL483TDKR, -CY8C4247FNI-BL483T, CY8C4247FNI-BL483DKR-ND, -CY8C4247FNI-BL483DKR, -CY8C4247FNI-BL483CT-ND, CY8C4247FNI-BL483T-ND, 2015-CY8C4247FNI-BL483T, CY8C4247FNI-BL483TRINACTIVE, CY8C4247FNI-BL483DKR, 428-4490, CY8C4247FNI-BL483CT, 2015-CY8C4247FNI-BL483TTR, CY8C4247FNI-BL483TR-ND, -CY8C4247FNI-BL483CT, CY8C4247FNI-BL483CT-ND, 2015-CY8C4247FNI-BL483T-ND, CY8C4247FNI-BL483DKRINACTIVE
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845889-CY8C4247FNI-BL483T
Ultra Librarian 3D Model Ultra Librarian CY8C4247FNI-BL483T CAD Model

Description

The CY8C4247FNI-BL483T is a PSOC® 4 CY8C4xx8 BLE series microcontroller IC manufactured by Cypress Semiconductor Corp. Bold the product name is CY8C4247FNI-BL483T and the manufacturer is Cypress Semiconductor Corp.

  • Series: PSOC® 4 CY8C4xx8 BLE
  • Core Processor: ARM® Cortex®-M0
  • Core Size: 32-bit
  • Speed: 48MHz
  • Program Memory Size: 128KB (128K x 8) FLASH
  • Package: 68-UFBGA, WLCSP
  • Mounting Style: Surface Mount
  • Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
  • Peripherals: Bluetooth, Brown-out Detect/Reset, Cap Sense, LCD, LVD, POR, PWM, SmartCard, SmartSense, WDT
  • Supply Voltage: 1.71V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Supply and Demand Status: Limited

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess