EN
  • EN
  • DE
  • IT

CY9BF116NPMC-G-JNE2

Part No CY9BF116NPMC-G-JNE2
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 544KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 144MHz 544KB (544K x 8) FLASH 100-LQFP (14x14)
Manufacturer Cypress Semiconductor Corp
Series FM3 MB9B110R
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 144MHz
Connectivity CSIO, EBI/EMI, I2C, LINbus, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 83
Program Memory Size 544KB (544K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name CY9BF116
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number MB9BF116NPMC-G-JNE2, MB9BF116NPMC-G-JNE2-ND
Quantity per package 900
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883068-CY9BF116NPMC-G-JNE2
Ultra Librarian 3D Model Ultra Librarian CY9BF116NPMC-G-JNE2 CAD Model

Description

The CY9BF116NPMC-G-JNE2 is a high-performance microcontroller from Cypress Semiconductor Corp.

  • Core Processor: ARM® Cortex®-M3
  • Speed: 144MHz
  • Connectivity: CSIO, EBI/EMI, I2C, LINbus, UART/USART
  • Peripherals: DMA, LVD, POR, PWM, WDT
  • Program Memory Size: 544KB (544K x 8)
  • Program Memory Type: FLASH
  • A/D Converter: 16x12b

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 20KB FLASH 44PLCC
Lowest to $12.2633
Microchip Technology
IC MCU 8BIT 4KB FLASH 44TQFP
Lowest to $3.6557
Infineon Technologies
IC MCU ASSP 64LQFP / - Microcontroller IC
Need more? Email Us
Maxim Integrated
IC MCU 8BIT 16KB EPROM/UV 52CLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64QFN
Lowest to $4.6187
Texas Instruments
RISC MICROCONTROLLER, 32-BIT, FL / * Microcontroller IC
Need more? Email Us
Texas Instruments
IC MCU 8BIT 32KB FLASH 44WQFN
Lowest to $17.4882
Maxim Integrated
IC MCU 16BIT 64KB FLASH 32TQFN
Need more? Email Us
National Semiconductor (TI)
IC MCU 8BIT 8KB OTP 44PLCC
Lowest to $5.2714

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1047 $60.5235
11+ $9.9321 $109.2531
16+ $9.6217 $153.9472
22+ $9.3113 $204.8486
28+ $9.0010 $252.0280
38+ $8.0698 $306.6524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess