EN
  • EN
  • DE

CY9BF122LQN-G-AVE2

Part No CY9BF122LQN-G-AVE2
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description MCU Arm PSoC6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462698-CY9BF122LQN-G-AVE2
Manufacturer Cypress Semiconductor Corp
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CSIO, I2C, LINbus, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 50
Program Memory Size 160KB (160K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 23x12b; D/A 2x10b
Oscillator Type Internal
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 64-QFN (9x9)
Package / Case 64-VFQFN Exposed Pad;5;9;7;10;8;3;4;2;1;19;5503;600061;620;122;505;175;1050;5216;313;2005;516;600443;428;406;602;31;2651;114;600039;2832;600055;375;3498;600026;3367;342;448;544;600011;600069;726;2521;150;600066;14;816;954;568;488;10;149;1690;1833;20;2156;846;1261;600057;425;1855;3473;336;638;1274;1568;497;296;264;600237;1278;880;269;818;0;22353;99312;109384;77381;77364;112454;22354;22355;22356;66407;31848;22357;22358;42735;40871;40869;39206;73551;30902;73552;25194;25196;39207;39208;25197;25198;25199;39209;73553;25200;127473;25201;39210;25202;25203;39211;25204;25206;1118;22360;106479;22361;106373;106376;22363;22364;22365;22366;22367;22368;22369;22370;22671;30313;30314;30315;30316;30317;30318;30343;30319;22371;106487;106367;106562;22372;22373;22374;22375;35253;16032;22376;22377;31327;22378;89662;49613;11718;22379;22380;22381;22382;22383;23565;22384;123028;22385;86846;22386;86834;81505;85248;103244;125257;111670;120796;22387;49185;49190;49186;49188;49192;49191;49189;49193;49194;49195;49196;49197;49198;49199;49200;22388;22389;32760;32761;32762;32763;32764;32765;32766;32767;32768;32769;32770;32771;32772;22390;22391;47199;106494;106004;22392;20071;35711;104366;35707;35708;88050;35710;35709;88051;106560;106556;106570;22393;22394;22395;22396;22397;22398;22399;22400;22401;22402;22403;22404;22405;22406;22407;22408;22409;35117;28421;35118;22410;22411;22412;22413;22414;22415;22416;22417;22418;22419;22420;22421;22422;22698;22700;22697;22699;40955;40956;22423;28423;22424;22425;28424;22426;129842;20716;14254;22429;22430;22431;22432;22433;22434;22435;111449;22436;22437;50341;85420;2021;66596;44281;22438;22439;81918;114816;22440;131212;125324;123479;86841;86848;29503;86847;86842;22441;54913;14255;22442;22443;22444;22445;22446;22447;22448;22449;54530;107095;22452;22453;75274;87624;55116;22455;22457;55117;22458;22459;55118;22460;67999;22461;22463;22464;22465;22466;30320;30321;30322;51272;51273;73999;75206;74001;74002;74003;74005;74006;74007;74008;74009;74010;74011;74012;51274;51275;51276;51277;51278;51279;51280;51281;51282;51283;51284;51285;51286;51287;51288;51289;51290;51291;51292;96714;75204;85422;51293;51294;51295;51296;51297;51298;93122;51299;51300;51301;51302;51303;51304;51305;55120;51307;51308;76880;51309;51310;51311;51312;51313;51314;55121;51315;58262;68435;51316;51317;51318;51319;51320;55123;51321;51322;68000;51323;51324;51325;51326;51327;51328;51329;51330;51331;51332;51333;96717;55126;51335;58263;68002;51337;51338;68003;68004;51340;51341;51342;55127;51343;55128;51344;51345;51346;51348;55129;83913;55130;55131;55132;51349;51350;55133;55134;55135;51351;55136;83914;51352;51353;55137;52105;51355;51356;51358;51359;51360;98311;51362;51363;83916;51364;51365;51366;55141;51367;51368;51369;32008;26583;44588;51370;51371;51372;51373;92292;51374;112976;58264;51375;44633;51376;58265;44589;58267;58268;51377;58269;44590;52106;51378;44591;44592;58270;51379;44593;58271;58272;51380;44594;44595;94743;94745;27744;51381;51382;51383;44596;51384;51385;44635;51386;51387;51388;51389;51390;51391;51392;51393;51394;27745;44597;44598;51395;44599;44600;112977;51396;44601;51397;51398;51399;51400;51401;51402;77896;44602;44603;51403;51404;51405;51406;51407;51408;51409;51410;51411;51412;51413;51414;51415;51416;51417;51418;51419;51420;51421;92200;75205;105710;105711;73996;73997;73998;92202;51422;51423;51425;55143;22472;98314;25661;51427;51429;51430;51431;51432;52107;51433;51434;51435;51436;51437;51438;5143
Ultra Librarian 3D Model Ultra Librarian CY9BF122LQN-G-AVE2 CAD Model

Description

The CY9BF122LQN-G-AVE2 is a cutting-edge microcontroller unit (MCU) offered by Cypress, now part of Infineon Technologies following Cypress's acquisition. This MCU belongs to the PSoC6 family, Cypress's latest line of programmable system-on-chip MCUs that are designed to cater to the demanding requirements of modern embedded systems in the IoT (Internet of Things) era. The CY9BF122LQN-G-AVE2 distinguishes itself with its ARM Cortex-M4 core, providing the computational power to support complex algorithms and signal processing tasks. Additionally, it features a secondary ARM Cortex-M0+ core, which enables simultaneous operation of low-power tasks and system management functions, enhancing overall system efficiency. This dual-core architecture allows developers to design applications that demand high processing capabilities while maintaining low power consumption, making it ideal for wearable technology, smart home devices, and energy-sensitive IoT applications. With its integrated BLE (Bluetooth Low Energy) connectivity, secured hardware-based cryptographic features, and a wealth of other peripherals, the CY9BF122LQN-G-AVE2 is a versatile and powerful tool for developers looking to push the boundaries of what's possible in embedded design.

You May Also Be Interested in

Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K1F40I2G
Need more? Email Us
Altera
FPGA MAX 10
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess