EN
  • EN
  • DE

CYK128K16MCCBU-55BVI

Part No CYK128K16MCCBU-55BVI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 2-Mbit (128K x 16) Pseudo Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165929-CYK128K16MCCBU-55BVI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CYK128K16MCCBU-55BVI CAD Model

Description

The CYK128K16MCCBU-55BVI is a high-performance Static Random-Access Memory (SRAM) module from Cypress Semiconductor Corp. This component is designed for applications requiring fast access times and reliable data storage, although being marked as END-OF-LIFE suggests it is no longer actively manufactured or supported for new designs, it might still be available for legacy system maintenance or repair.

Applications

  • Industrial control systems where fast memory access is crucial for real-time operations.
  • Networking equipment such as routers and switches that need to quickly store and retrieve data packets.
  • Aerospace and defense systems where reliability and performance are paramount.
  • Medical devices that require reliable data storage for patient monitoring and diagnostics.
  • Legacy embedded systems which require replacing EOL components for existing product support.

Features

  • High-speed access time of 55ns.
  • Memory capacity of 128K x 16 bits.
  • CMOS technology for low power consumption.
  • Operating voltage typically at 3.3V or 5V.
  • Available in a MCC (Module Carrier Card) package for easy integration.
  • Wide operating temperature range to ensure reliability in various environments.

Benefits

  • Increased system performance due to fast data access and retrieval.
  • Reduced power consumption, extending battery life in portable applications.
  • Enhanced system reliability with robust error detection and correction mechanisms.
  • Simplified system integration with the MCC package.
  • Support for a wide range of operating temperatures, ensuring reliable performance in harsh environments.

Additional Details

The CYK128K16MCCBU-55BVI is typically used in applications where fast, reliable memory is essential. The 55ns access time allows for quick data retrieval, enabling systems to operate efficiently. Its CMOS technology contributes to low power consumption, making it suitable for battery-powered devices. This SRAM module is designed to withstand a broad range of operating temperatures, making it ideal for industrial and outdoor applications. The MCC package simplifies integration into various systems. Its EOL status means that finding exact replacements may be difficult, potentially requiring workarounds or system redesigns in the long term. However, it remains a functional component for systems currently designed with its specifications.

This SRAM module is often incorporated into systems with stringent requirements for data integrity and reliability. The CYK128K16MCCBU-55BVI is suitable for use in critical applications where data loss or corruption can have significant consequences.

You May Also Be Interested in

Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Rohm Semiconductor
Zener diode
Lowest to $1.5847

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess