EN
  • EN
  • DE

CYP15G0201DXB-BBI

Part No CYP15G0201DXB-BBI
Manufacturer Cypress Semiconductor Corp
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 196FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Telecom IC Transceiver 196-FBGA (15x15)
Manufacturer Cypress Semiconductor Corp
Series HOTlink II™
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 196-LBGA
Case / Package 196-FBGA (15x15)
Family Name CY*15G02
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 126
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916606-CYP15G0201DXB-BBI
Ultra Librarian 3D Model Ultra Librarian CYP15G0201DXB-BBI CAD Model

Description

The Cypress Semiconductor Corp CYP15G0201DXB-BBI is a HOTlink II™ telecom IC transceiver with a package of 196-FBGA (15x15) and a mounting technology of Surface Mount.

  • Operating Temperature: -40°C ~ 85°C
  • Status: Obsolete
  • Family: CY*15G02 family
  • Category: Integrated Circuits (ICs)
  • Popularity: High
  • Supply and Demand Status: Balanced
  • Packaging: Tray
  • Quantity per Package: 126
  • MSL Level: 3 (168 Hours)
  • REACH: REACH unaffected
  • ECCN: 5A991B1

You May Also Be Interested in

Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Infineon Technologies
Lowest to $9.2446
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess