EN
  • EN
  • DE

CYRF7936-40LTXI

Part No CYRF7936-40LTXI
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case QFN
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 709986-CYRF7936-40LTXI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CYRF7936-40LTXI CAD Model

Description

The CYRF7936-40LTXI is a highly integrated 2.4 GHz Wireless USB Radio Transceiver from Cypress Semiconductor (now Infineon). It's designed for low-power, short-range wireless communication, particularly suited for applications requiring reliable and efficient data transmission.

Applications:

  • Wireless Mice and Keyboards: Provides the wireless connectivity for computer peripherals.
  • Gaming Controllers: Enables wireless communication between gaming controllers and consoles or PCs.
  • Remote Controls: Used in remote controls for TVs, set-top boxes, and other electronic devices.
  • Wireless Presenters: Facilitates wireless control of presentations.
  • Industrial Control Systems: Provides wireless communication for sensors and actuators in industrial environments.
  • Medical Devices: Enables wireless data transmission for medical monitoring and diagnostic equipment.
  • Wireless Audio Devices: Used in wireless headphones, speakers, and other audio devices.

Features:

  • 2.4 GHz Wireless USB: Operates in the 2.4 GHz ISM band, providing reliable wireless communication.
  • Low Power Consumption: Designed for low power consumption, extending battery life in portable applications.
  • Integrated USB Controller: Includes an integrated USB controller for seamless connectivity to USB host devices.
  • On-Chip Transceiver: Features an on-chip transceiver for efficient and reliable data transmission.
  • Advanced Encryption Standard (AES): Supports AES encryption for secure wireless communication.
  • Adaptive Frequency Hopping (AFH): Implements AFH to minimize interference from other wireless devices.
  • Small Form Factor: Available in a small form factor package, suitable for compact designs.

Benefits:

  • Reliable Wireless Communication: Provides reliable wireless communication with minimal interference.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • Seamless USB Connectivity: Integrated USB controller simplifies connectivity to USB host devices.
  • Secure Data Transmission: AES encryption ensures secure wireless communication.
  • Reduced System Cost: Integrated design reduces the overall system cost.
  • Improved Performance: AFH minimizes interference, improving wireless performance.

Additional Details:

The CYRF7936-40LTXI supports various data rates and modulation schemes. It is compatible with USB 2.0 and USB 1.1 specifications. The device requires minimal external components, simplifying the design process. Detailed technical specifications, including frequency range, data rates, and power consumption, are available in the product datasheet.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9037 $64.5185
11+ $10.5879 $116.4669
17+ $10.2564 $174.3588
24+ $9.9261 $238.2264
31+ $9.5946 $297.4326
41+ $8.6024 $352.6984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess