EN
  • EN
  • DE

CYTRS-111001-00

Part No CYTRS-111001-00
Manufacturer Cypress Semiconductor Corp
Catalog Embedded Processors and Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1054482-CYTRS-111001-00
Categories Embedded Processors and Controllers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CYTRS-111001-00 CAD Model

Description

The CYTRS-111001-00 is a CapSense controller from Cypress Semiconductor. This device is designed to implement capacitive touch sensing in a variety of applications. The controller is built around Cypress's CapSense technology, enabling robust and reliable touch sensing even in challenging environments.

Applications:

  • Consumer Electronics: Used in smartphones, tablets, and other handheld devices for touch-based user interfaces.
  • Automotive: Integrated into car infotainment systems and control panels for intuitive touch controls.
  • Industrial Control Panels: Employed in industrial machinery and equipment for reliable touch-based operation.
  • Home Appliances: Found in washing machines, refrigerators, and other appliances to provide modern touch interfaces.
  • Medical Devices: Utilized in medical equipment where precise and reliable touch input is crucial.

Features:

  • Advanced CapSense Technology: Provides high-performance capacitive touch sensing with excellent noise immunity.
  • Integrated Microcontroller: Includes a built-in microcontroller for processing touch data and managing system functions.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered devices.
  • Configurable Interface: Supports various communication interfaces such as I2C, SPI, and UART for flexible integration.
  • Robust Noise Immunity: Operates reliably in noisy environments, ensuring accurate touch sensing.

Benefits:

  • Enhanced User Experience: Enables intuitive and responsive touch-based interactions for a better user experience.
  • Increased Reliability: CapSense technology ensures accurate and reliable touch sensing, even in challenging conditions.
  • Reduced System Cost: Integrated microcontroller reduces the need for external components, lowering overall system cost.
  • Simplified Integration: Flexible communication interfaces simplify integration into existing systems.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.

Additional Details:

The CYTRS-111001-00 CapSense controller integrates advanced noise filtering techniques, ensuring reliable operation in environments with high electrical noise. It supports a wide range of sensor configurations, allowing for customization based on specific application requirements. The controller’s firmware is field-programmable, enabling updates and enhancements without requiring hardware changes. It is also designed with safety features to prevent false triggering and ensure system stability. The CYTRS-111001-00 is typically surface-mounted using standard reflow soldering techniques. Comprehensive development tools and software libraries are available to support rapid prototyping and system integration, including code examples and reference designs. The device adheres to industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. Its operating temperature range is typically specified for industrial environments, ensuring reliable performance in extreme conditions.

You May Also Be Interested in

Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, QFN-16, RoHS
Lowest to $58.7549
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs 80.1K LUTs 904 I/O SERDES 1.2V -6
Need more? Email Us
ON Semiconductor
BOARD EVAL 14 MP 1/2.3" CIS HB / MT9F002 series Image Sensor Sensor Evaluation Board
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74250V1G / NCV7425 LIN Interface Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD DEMO NCP1910DEMO-B-TLS / NCP1910 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Nuvoton Technology Corporation of America
IC MCU 8BIT 16KB FLASH 48LQFP / 8051 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH
Lowest to $16.3637
NXP / Nexperia
PCA9955 I2C LED DEMOBOARD / PCA9955 16, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Renesas Electronics America
RX65N CLOUD KIT FOR WORLD OTHER / RX65N RX65N AWS Cloud Kit (Europe, Japan) series RX MCU 32-Bit Embedded Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,980 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess