EN
  • EN
  • DE

CYTT21403-56LQI44T

Part No CYTT21403-56LQI44T
Manufacturer Cypress Semiconductor Corp
Catalog Data Acquisition - Touch Screen Controllers
Description IC MCU 32BIT 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Mfr Cypress Semiconductor Corp
Series TrueTouch™
Package Tape & Reel (TR)
Product Status Obsolete
Touchscreen 2 Wire Capacitive
Resolution (Bits) 32 b
Interface I2C, SPI
Voltage - Supply 1.71V ~ 5.5V
Mounting SMD (SMT)
Package / Case 56-UFQFN Exposed Pad
Supplier Device Package 56-QFN (6x6)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 966807-CYTT21403-56LQI44T
Ultra Librarian 3D Model Ultra Librarian CYTT21403-56LQI44T CAD Model

Description

The CYTT21403-56LQI44T is a TrueTouch™ series, 2-wire capacitive touchscreen data acquisition touch screen controller.

  • Series: TrueTouch™
  • Application: Touch Screen Controller
  • Interface: I2C and SPI
  • Resolution: 32 bits
  • Voltage Supply: 1.71V to 5.5V
  • Package/Case: 56-UFQFN Exposed Pad
  • Device Package: 56-QFN (6x6)
  • Packaging: Tape and Reel
  • Status: Obsolete
  • ECCN: 3A991A2

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Cypress Semiconductor Corp
Touchscreen Controller 2 Wire Capacitive 32 b I2C, SPI Interface 48-QFN (6x6)
Need more? Email Us
Texas Instruments
IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Analog Devices Inc.
Touchscreen Controller 4 Wire Resistive 12 b I2C, Serial Interface 16-TSSOP
Lowest to $8.7314
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,960 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess