EN
  • EN
  • DE

MB39C326PW-G-ERE1

Part No MB39C326PW-G-ERE1
Manufacturer Cypress Semiconductor Corp
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC 2.5V to 5.5V Synchronous Step Down Single-Out 0.8V to 5V 1.2A 20-Pin WLP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Efficiency 93 %
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Output Voltage 5 V
Min Input Voltage 2.5 V
Min Operating Temperature -40 °C
Min Output Voltage 800 mV
Min Supply Voltage 2.5 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 20
Operating Supply Voltage 5.5 V
Output Configuration Positive
Output Current 800 mA
Output Type Adjustable
Output Voltage 5 V
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542310000, 8542310000
Switching Frequency 5.8 MHz
Synchronous Rectifier Yes
Topology Buck-Boost
Weight 73.000022 mg
Win Source Part Number 974416-MB39C326PW-G-ERE1
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB39C326PW-G-ERE1 CAD Model

Description

The MB39C326PW-G-ERE1 is a voltage regulator integrated circuit manufactured by Cypress Semiconductor Corp. Cypress Semiconductor Corp.

  • Output Voltage: 5V
  • Output Current: 800mA
  • Topology: Buck-Boost
  • Weight: 73.000022mg
  • Operating Supply Voltage: 5.5V
  • Switching Frequency: 5.8MHz
  • RoHS: Compliant
  • Supply and Demand Status: Shortage
  • Category: PMIC - Voltage Regulators - Linear+Switching

You May Also Be Interested in

Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0032 $60.1920
145+ $0.8232 $119.3640
220+ $0.7976 $175.4720
300+ $0.7718 $231.5400
390+ $0.7461 $290.9790
520+ $0.6689 $347.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,887 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess