EN
  • EN
  • DE

MB89123APMC-G-600-JNE2

Part No MB89123APMC-G-600-JNE2
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB MROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features F²MC-8L series Microcontroller IC 8-Bit 4.2MHz 8KB (8K x 8) Mask ROM -
Manufacturer Cypress Semiconductor Corp
Series F²MC-8L MB89120A
Package Bulk
Part Status Obsolete
Core Processor F2MC-8L
Core Size 8-Bit
Speed 4.2MHz
Connectivity Serial I/O
Peripherals POR, WDT
Number of I/O 24
Program Memory Size 8KB (8K x 8)
Program Memory Type Mask ROM
Supply Voltage 2.2V ~ 6V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882808-MB89123APMC-G-600-JNE2
Ultra Librarian 3D Model Ultra Librarian MB89123APMC-G-600-JNE2 CAD Model

Description

The Cypress Semiconductor Corp F²MC-8L MB89120A is an 8-bit microcontroller IC with a core processor of F2MC-8L.

  • Speed: 4.2MHz
  • Program Memory: 8KB (8K x 8) mask ROM
  • Package: bulk
  • Core Size: 8-bit
  • Connectivity: serial I/O
  • Peripherals: POR, and WDT
  • Number of I/O: 24
  • Oscillator Type: external
  • Operating Temperature: -40°C to 85°C (TA)
  • Supply Voltage: 2.2V to 6V
  • Status: obsolete
  • Supply and Demand: limited
  • Category: Integrated Circuits (ICs)
  • ECCN: OBSOLETE

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess