EN
  • EN
  • DE

MB91F523DSEPMC-GSE2

Part No MB91F523DSEPMC-GSE2
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076255-MB91F523DSEPMC-GSE2
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB91F523DSEPMC-GSE2 CAD Model

Description

The MB91F523DSEPMC-GSE2 is a 32-bit microcontroller unit (MCU) manufactured by Cypress Semiconductor Corp (now Infineon Technologies). As part of the F²MC-32FX family, it is engineered to provide a balance of performance, integration, and power efficiency for embedded control applications.

Applications

  • Automotive Electronics: Body control modules, HVAC systems, and lighting control.
  • Industrial Automation: Motor control, sensor interfaces, and programmable logic controllers (PLCs).
  • Consumer Electronics: Home appliances, power tools, and audio/visual equipment.
  • Medical Devices: Portable medical instruments, patient monitoring systems, and diagnostic equipment.

Features

  • CPU Core: 32-bit F²MC-32FX CPU core with optimized instruction set for real-time control.
  • Memory: Integrated Flash memory for program storage and SRAM for data storage. The size varies depending on the specific product configuration.
  • Timers: Multiple 16-bit timers/counters with capture/compare functionality and PWM outputs.
  • Communication Interfaces: Supports UART, SPI, I2C, and CAN interfaces for serial communication.
  • ADC: Analog-to-digital converter (ADC) with multiple channels and high resolution for analog signal processing.
  • DAC: Digital-to-analog converter (DAC) for generating analog signals.
  • I/O Ports: General-purpose input/output (GPIO) pins with interrupt capability.
  • Clock Generation: Internal oscillator and PLL (Phase-Locked Loop) for clock frequency generation.
  • Power Management: Low-power modes for reducing power consumption in battery-powered applications.

Benefits

  • High Performance: 32-bit CPU core provides ample processing power for complex control algorithms.
  • Integrated Peripherals: Reduces the number of external components and simplifies board design.
  • Flexible Communication: Supports a wide range of communication protocols for easy integration with other devices.
  • Accurate Analog Conversion: High-resolution ADC and DAC enable precise analog signal measurement and generation.
  • Low Power Consumption: Power-saving modes extend battery life in portable applications.

Additional Details

The MB91F523DSEPMC-GSE2 typically comes in a QFP (Quad Flat Package), facilitating surface mount assembly. It is supported by a suite of development tools, including compilers, debuggers, and emulators. Cypress/Infineon provides comprehensive datasheets, application notes, and example code to assist in the design and development process. The GSE2 suffix likely relates to a specific package option or environmental compliance standard; consult the official datasheet for complete details.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess