EN
  • EN
  • DE

MB9AF008LWPMC-G-UNE2

Part No MB9AF008LWPMC-G-UNE2
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC Mcu Micom Flash 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 984409-MB9AF008LWPMC-G-UNE2
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB9AF008LWPMC-G-UNE2 CAD Model

Description

The MB9AF008LWPMC-G-UNE2 is a microcontroller manufactured by Cypress Semiconductor Corp, and belongs to the FM0+ family. This MCU is designed for applications needing a good balance between performance, power efficiency and memory capacity. It centers around an ARM Cortex-M0+ core, optimized for low-power operation and efficient code execution.

Applications:

  • Home Appliances: Control panels for washing machines, refrigerators, and ovens.
  • Industrial Automation: Used in sensor interfaces and control systems.
  • Healthcare Devices: Portable medical monitoring equipment.
  • Smart Home Devices: Lighting controls, thermostats, and security systems.

Features:

  • ARM Cortex-M0+ Core: Provides a low-power, high-performance processing capability.
  • On-Chip Flash Memory: Includes flash memory for program storage and data logging.
  • SRAM: Includes static RAM for high-speed data manipulation.
  • Timers/Counters: Multiple timers and counters for precise timing and control.
  • Communication Interfaces: UART, SPI, and I2C interfaces for serial communication.
  • ADC/DAC: Integrated Analog-to-Digital and Digital-to-Analog converters for analog signal processing.
  • GPIO Pins: General-purpose input/output pins for interfacing with external hardware.

Benefits:

  • Power Efficiency: Minimizes power consumption for battery-powered applications.
  • Real-Time Performance: Cortex-M0+ core delivers deterministic response times.
  • Integration: Reduces the need for external components due to integrated peripherals.
  • Flexibility: Suitable for a broad range of embedded applications.

Additional Details:

The MB9AF008LWPMC-G-UNE2 operates on a voltage supply typically between 1.8V to 5.5V. It is usually available in a LQFP package. The operating temperature range usually spans from -40°C to +85°C. Refer to Cypress Semiconductor's official datasheet for detailed electrical characteristics, pin configurations, and memory organization.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess