EN
  • EN
  • DE
  • IT

MB9BF404RAPMC-G-UNE2

Part No MB9BF404RAPMC-G-UNE2
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC Mcu 32 Bit 256KB Flash 120LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076359-MB9BF404RAPMC-G-UNE2
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB9BF404RAPMC-G-UNE2 CAD Model

Description

The MB9BF404RAPMC-G-UNE2 is a microcontroller from the FM4 family manufactured by Cypress Semiconductor Corp. This high-performance microcontroller utilizes the ARM Cortex-M4 core, making it suitable for demanding applications that require real-time processing, signal processing, and control capabilities. Its balanced feature set makes it ideal for use in a broad range of applications, from industrial to consumer.

Applications:

  • Industrial automation
  • Motor control
  • Power tools
  • Home appliances
  • HVAC systems

Features:

  • ARM Cortex-M4 Core: Incorporates a floating-point unit (FPU) for efficient math operations.
  • Flash Memory: Integrated flash memory for storing program code and data.
  • SRAM: Static RAM for fast data access and execution.
  • Communication Interfaces: Includes UART, SPI, I2C, CAN, and USB for communication with other devices.
  • ADC: High-resolution analog-to-digital converter for accurate sensor measurements.
  • Timers: Sophisticated timer system for precise timing and control.
  • GPIO: General-purpose input/output pins for connecting to external components.
  • Low-Power Modes: Offers various low-power modes for energy-conscious applications.

Benefits:

  • Efficient Processing: The ARM Cortex-M4 core provides excellent performance for control algorithms and signal processing.
  • Versatile Connectivity: A wide array of communication interfaces enables seamless integration with other systems.
  • Accurate Control: Advanced timers allow for precise control and synchronization in real-time applications.
  • Energy Efficiency: Low-power modes help minimize energy consumption in battery-powered and energy-sensitive applications.
  • Compact Design: Integrated peripherals reduce the number of external components needed, simplifying system design and reducing BOM costs.

Additional Details:

The MB9BF404RAPMC-G-UNE2 has a supply voltage range (e.g., 2.7V to 5.5V), an operating temperature range, typically -40°C to +85°C and is commonly found in LQFP packages. A key feature is the size of Flash and SRAM (e.g., 256KB Flash, 32KB SRAM). Due to its high-resolution ADC, precise timers, and powerful ARM Cortex-M4 core, the MB9BF404RAPMC-G-UNE2 is commonly used in motor control applications. Its multiple communication interfaces enable it to communicate with other components in the system, and its floating-point unit allows it to perform complex calculations with speed and accuracy.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess