EN
  • EN
  • DE

PALC22V10B-15PC

Part No PALC22V10B-15PC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 343991-PALC22V10B-15PC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALC22V10B-15PC CAD Model

Description

The PALC22V10B-15PC is a high-performance Programmable Array Logic (PAL) device produced by Cypress Semiconductor Corp. It is part of the PALC22V10 family and is known for its use in custom logic implementations. The '15' in the part number indicates a propagation delay of 15 nanoseconds, which is crucial for speed-sensitive applications.

Applications:

  • Address Decoding: Commonly used in memory systems to decode address lines, enabling the selection of specific memory locations.
  • Peripheral Control: Manages the operation of peripheral devices, such as timers, counters, and communication interfaces, by generating control signals.
  • State Machine Implementation: Used to implement state machines, which are fundamental in sequential logic circuits for controlling system behavior.
  • Bus Arbitration: Employed in systems with multiple devices sharing a common bus to manage access and prevent conflicts.
  • Custom Logic Functions: Implements custom logic functions that cannot be efficiently realized with standard logic gates.

Features:

  • High-Speed Operation: Offers a propagation delay of 15ns, enabling fast logic operations.
  • Programmable Array Logic: Allows users to program the device to implement custom logic functions.
  • 22 Inputs: Equipped with 22 input pins for receiving external signals and data.
  • 10 Outputs: Provides 10 output pins for generating output signals based on the programmed logic.
  • Variable Output Polarity: Each output can be individually configured as active-high or active-low.
  • TTL Compatibility: Compatible with standard TTL logic levels, simplifying interfacing with other digital circuits.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • EPROM Technology: Utilizes EPROM (Erasable Programmable Read-Only Memory) technology, allowing the device to be erased and reprogrammed.

Benefits:

  • Flexibility: Allows designers to implement custom logic functions tailored to specific application requirements.
  • Reduced Component Count: Integrates multiple logic functions into a single device, reducing board space and component count.
  • Faster Prototyping: Enables rapid prototyping and design changes, reducing time-to-market for new products.
  • Improved Performance: High-speed operation enhances system speed and responsiveness.
  • Cost-Effective: Provides a cost-effective solution compared to discrete logic components for implementing complex logic functions.

Technical Specifications: The PALC22V10B-15PC operates within a supply voltage range of 4.75V to 5.25V and features a typical power dissipation of approximately 90mA. It is typically available in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package. The device supports a wide range of operating temperatures, usually from 0°C to +70°C.

You May Also Be Interested in

Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Advanced Micro Devices
ELECTRICALLY ERASABLE PAL DEVICE / - Programmable Logic Device (PLD) IC Macrocells 20-CDIP
Need more? Email Us
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Lowest to $2.9105
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Microchip Technology
IC PLD 10MC 10NS 24CDIP
Need more? Email Us
Amd
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess