EN
  • EN
  • DE

PALC22V10B-20DMB

Part No PALC22V10B-20DMB
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (O - R)
Description OT PLD 20 ns CDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 988513-PALC22V10B-20DMB
Categories OEM Parts(O-R)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PALC22V10B-20DMB CAD Model

Description

The PALC22V10B-20DMB is a Programmable Array Logic (PAL) device manufactured by Cypress Semiconductor Corp. It's a versatile logic device used for implementing custom logic functions in a wide range of digital systems. The '22V10' designation indicates its architecture: 22 inputs, and a variable number of outputs (10, in this case), with each output having a configurable OR gate.

Applications

  • Address decoding in memory systems
  • Peripheral control logic
  • State machine implementation
  • Glue logic for interconnecting different digital components
  • Custom logic function generation

Features

  • 22 inputs: Provides a large number of input signals for complex logic functions.
  • 10 outputs: Allows for multiple independent logic outputs.
  • Programmable AND array: The core of the PAL device, allowing users to define custom logic functions by programming the connections in the AND array.
  • Fixed OR array: Combines the outputs of the AND gates to generate the final output signals.
  • Variable output polarity: Each output can be configured to be either active-high or active-low.
  • 20ns propagation delay: Specified by the '-20' in the part number. Represents the maximum time delay from input change to output change.
  • Low power consumption: Features optimized design for reduced power usage.
  • DIP package: The 'DMB' likely refers to the package type, in this case, a Dual In-Line Package (DIP) for easy prototyping and breadboarding.

Benefits

  • Flexibility: Programmable logic allows for easy customization and adaptation to changing system requirements.
  • Reduced component count: Replaces multiple discrete logic gates, simplifying board layout and reducing cost.
  • Increased design security: Custom logic functions are implemented within the PAL device, protecting intellectual property.
  • Fast prototyping: Easy to program and reprogram, allowing for rapid design iteration.
  • Improved system performance: Fast propagation delay ensures quick response times in critical applications.

The PALC22V10B-20DMB offers a balance between flexibility and performance, making it suitable for various digital logic applications. For detailed programming instructions, electrical characteristics, and timing diagrams, consult the official Cypress Semiconductor datasheet.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Essentra Components
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess