EN
  • EN
  • DE

PALC22V10D-5JC

Part No PALC22V10D-5JC
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1108394-PALC22V10D-5JC
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALC22V10D-5JC CAD Model

Description

The PALC22V10D-5JC is a high-performance Programmable Array Logic (PAL) device manufactured by Cypress Semiconductor. It's a versatile component used for implementing custom logic functions in a wide range of digital systems. This device is known for its speed, flexibility, and ease of programming, making it suitable for both prototyping and production runs.

Applications:

  • Address decoding: Used in memory systems to select specific memory locations.
  • State machine implementation: Implements complex sequential logic for control systems.
  • Peripheral controllers: Manages the interface between a microcontroller and peripheral devices.
  • Data encryption: Can be configured to perform simple encryption algorithms.
  • Timing and control logic: Generates precise timing signals for various applications.

Features:

  • High-speed operation: Offers a propagation delay of 5ns, enabling fast system performance.
  • Programmable logic array: Allows for flexible implementation of custom logic functions.
  • 22 inputs and 10 outputs: Provides ample I/O resources for complex designs.
  • Output polarity selection: Each output can be individually programmed to be active high or active low.
  • TTL compatible: Interfaces easily with standard TTL logic circuits.
  • Low power consumption: Reduces overall system power requirements.

Benefits:

  • Reduced component count: Integrates multiple logic functions into a single device, simplifying board layout.
  • Increased design flexibility: Allows for easy modification and adaptation to changing requirements.
  • Improved system performance: High-speed operation ensures fast and efficient system operation.
  • Lower development costs: Programmability reduces the need for custom ASICs.
  • Faster time-to-market: Rapid prototyping and modification capabilities accelerate product development.

The PALC22V10D-5JC operates from a single 5V power supply and is available in a variety of packages. It is programmed using standard PAL programming tools and is compatible with a wide range of development environments. This device offers a cost-effective and reliable solution for implementing custom logic functions in a variety of applications. The exact package type (e.g., ceramic DIP, plastic DIP) can vary, impacting temperature range and physical dimensions.

You May Also Be Interested in

Raytheon Company
Need more? Email Us
Calogic, LLC
Need more? Email Us
Mitsubishi
Need more? Email Us
STMicroelectronics
Lowest to $39.1695
IBM
French Electronic Distributor since 1988
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Princeton
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess