EN
  • EN
  • DE

PALC22V10B-15WC

Part No PALC22V10B-15WC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (O - R)
Description PALC22V10B-15WC Cypress
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 50 MHz
Maximum Operating Temperature 75 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Through Hole
Number of Pins 24
Operating Supply Voltage 5 V
Propagation Delay 15 ns
RoHS Non-Compliant
Win Source Part Number 1025553-PALC22V10B-15WC
Categories OEM Parts(O-R)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PALC22V10B-15WC CAD Model

Description

The PALC22V10B-15WC is an OEM part from Cypress Semiconductor Corp.

  • Manufacturer: Cypress Semiconductor Corp.
  • Frequency: 50 MHz
  • Operating Supply Voltage: 5V
  • Pins: 24
  • Propagation Delay: 15 ns
  • Maximum Operating Temperature: 75°C
  • Minimum Operating Temperature: 0°C
  • Maximum Supply Voltage: 5.25V
  • Minimum Supply Voltage: 4.75V
  • Mounting: Through-Hole
  • RoHS: Non-compliant

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
150ns, 1A, 200V, Fast Recovery Rectifier
Lowest to $0.0497
TURCK
Turck, RSM 34-6M/S4000 (U-32558)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 16 Mhz, SMD
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
Need more? Email Us
Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0040

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess