EN
  • EN
  • DE

PALCE22V10-15JC

Part No PALCE22V10-15JC
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (N - R)
Description SPLD PAL Family 800 Gates 10 Macro Cells 83.3MHz CMOS Technology 5V 28-Pin PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 15 ns
Case / Package PLCC
Frequency 83.3 MHz
Lead Free Contains Lead
Max Frequency 83.3 MHz
Max Operating Temperature 75 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Nominal Supply Current 110 mA
Number of Pins 28
Operating Supply Voltage 5 V
Packaging Bulk
Propagation Delay 15 ns
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1224930-PALCE22V10-15JC
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALCE22V10-15JC CAD Model

Description

The Cypress Semiconductor Corp PALCE22V10-15JC is a custom part that comes in PLCC case/package.

  • Manufacturer: Cypress Semiconductor Corp
  • Type: Custom Part
  • Case/Package: PLCC
  • Frequency: 83.3 MHz
  • Access Time: 15 ns
  • Number of Pins: 28
  • Lead-Containing: Yes
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: 0 °C
  • Maximum Operating Temperature: 75 °C
  • Nominal Supply Current: 110 mA

You May Also Be Interested in

Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
Intel
Need more? Email Us
RF Micro Devices
Lowest to $4.3798

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess