EN
  • EN
  • DE

S29AL008D90TF102

Part No S29AL008D90TF102
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089868-S29AL008D90TF102
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S29AL008D90TF102 CAD Model

Description

The S29AL008D90TF102 is an 8 Mbit (1M x 8-bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Cypress Semiconductor Corp. This device is designed for applications requiring fast and reliable non-volatile storage, featuring a parallel interface.

Applications

  • Embedded systems for code and data storage.
  • Industrial control equipment.
  • Networking devices.
  • Consumer electronics such as handheld devices.
  • Automotive systems.

Features

  • 3.0 Volt-only operation for both read and write functions. Simplifies power supply requirements and reduces system complexity.
  • Simultaneous Read/Write operations. Allows reading from one memory block while programming or erasing another, improving overall system performance.
  • Sector protection. Hardware-based protection for individual memory sectors, preventing accidental modification.
  • Fast access time. Ensures quick data retrieval, optimizing system responsiveness.
  • Low power consumption. Minimizes energy usage, ideal for battery-powered applications.
  • Common Flash Interface (CFI). Facilitates easy identification and integration with other flash memory devices.
  • Operating Temperature: -40°C to +85°C.

Benefits

  • Enhanced system efficiency: Simultaneous read/write operations maximize throughput and minimize downtime.
  • Secure data storage: Sector protection safeguards critical data from accidental erasure or programming.
  • Simplified design: 3.0 Volt-only operation streamlines power supply design.
  • Longer battery life: Low power consumption extends the operational life of portable devices.
  • Reliable performance: High-quality flash memory ensures data integrity and longevity.

Additional Details

The S29AL008D90TF102 comes in a standard package suitable for surface mounting. This device is compliant with industry standards, ensuring compatibility and ease of integration into existing systems. It utilizes advanced flash memory technology for high reliability and endurance in demanding environments.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess